EN
  • EN
  • DE

BQ296115DSGR

Part No BQ296115DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 2-4S OVERVOLTAGE PROTECTOR WITH / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Interface -
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ296115
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381609-BQ296115DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296115DSGR CAD Model

Description

Product Overview: BQ296115DSGR

The BQ296115DSGR is a state-of-the-art battery protection device from Texas Instruments, designed to ensure the safety and longevity of lithium-ion batteries. This advanced integrated circuit (IC) is specifically engineered to provide multiple levels of protection for single-cell lithium-ion or lithium-polymer battery packs. It plays a crucial role in preventing damage and hazardous situations that can arise from battery faults.

The protection features of the BQ296115DSGR include overcharge detection, over-discharge detection, short-circuit protection, and overcurrent protection during charge and discharge phases. These features help to maintain the battery within its safe operating area, thus preserving its capacity and cycle life. The device operates by monitoring the battery voltage and current, and it responds to any abnormal conditions by controlling the charge and discharge FETs.

The BQ296115DSGR comes in a small, leaded package that makes it suitable for compact electronic applications. Its small form factor is particularly advantageous for portable electronics where space is at a premium, such as smartphones, tablets, and wearable technology. The device's package is designed to be easily integrated into battery packs, offering a streamlined solution for battery management.

One of the key benefits of the BQ296115DSGR is its precision. Texas Instruments has engineered this IC to have highly accurate voltage and current detection thresholds, ensuring reliable protection for the battery. The device also features a low quiescent current, which minimizes the energy consumed by the battery protection circuit, thus maximizing the available power for the host device.

In summary, the BQ296115DSGR is a crucial component for any manufacturer or designer looking to incorporate a reliable battery protection system in their products. Its combination of advanced protection features, precision, and compact size make it an ideal choice for safeguarding lithium-ion battery investments and ensuring the safety of end-users.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6116 $51.9860
200+ $0.5018 $100.3600
310+ $0.4861 $150.6910
430+ $0.4704 $202.2720
550+ $0.4548 $250.1400
740+ $0.4077 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess