EN
  • EN
  • DE

BQ296114DSGR

Part No BQ296114DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION 8WSON / Overvoltage Protection for 2-Series, 3-Series, and 4-Series Cell Li-Ion Batteries with Regulated Output Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805528-BQ296114DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296114DSGR CAD Model

Description

The BQ296114DSGR is a cutting-edge protection integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). Designed specifically for single-cell lithium-ion or lithium-polymer batteries, this compact and efficient IC provides a comprehensive solution for battery protection. It is a crucial component in portable electronic devices, ensuring both safety and longevity of the battery.

Key Features

  • Voltage Protection: The device offers over-voltage, under-voltage, and over-current protection to safeguard the battery from conditions that may lead to damage or unsafe operation.
  • Charging Control: It integrates a precise charge control that ensures the battery is charged within its safe operating area, thus prolonging the battery's life.
  • Low Power Consumption: With a focus on energy efficiency, the IC features a low quiescent current, which reduces the power consumption during idle states.
  • Compact Design: The BQ296114DSGR comes in a small SON (Small Outline No-lead) package, making it suitable for space-constrained applications.
  • High-Accuracy Sensing: It provides high-accuracy voltage and current sensing, which is essential for reliable battery management and protection.

Applications

This versatile protection IC can be used in a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless headphones and earbuds
  • Electronic vaping devices
  • Other portable consumer electronics

Technical Specifications

Parameter Value
Package Type SON-10
Operating Temperature Range -40°C to +85°C
Battery Chemistry Lithium-Ion/Lithium-Polymer
Protection Features Over-Voltage, Under-Voltage, Over-Current

With its robust protection features and high-accuracy sensing capabilities, the BQ296114DSGR from Texas Instruments provides the essential functions needed to manage and protect single-cell battery-powered devices effectively.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3477 $58.6954
5+ $24.0802 $120.4010
7+ $23.3277 $163.2939
9+ $22.5752 $203.1768
12+ $21.8227 $261.8724
16+ $19.5652 $313.0432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess