EN
  • EN
  • DE

BQ296107DSGT

Part No BQ296107DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY PROTECTION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1024096-BQ296107DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ296107DSGT CAD Model

Description

The BQ296107DSGT is a cutting-edge protection integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile and robust IC is specifically engineered to provide comprehensive protection for single-cell lithium-ion or lithium-polymer batteries used in a wide range of portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • Voltage Protection: The BQ296107DSGT offers precise overvoltage and undervoltage protection, ensuring the battery operates within its safe voltage range, thereby extending the life of the battery and preventing potential damage to the device.
  • Current Monitoring: With advanced current monitoring capabilities, this IC can detect overcurrent conditions during both charging and discharging phases, providing an additional layer of safety.
  • Temperature Protection: The device includes temperature protection features that monitor the battery's temperature to prevent overheating, which is critical for maintaining battery integrity and user safety.
  • Short Circuit Protection: In the event of a short circuit, the BQ296107DSGT responds swiftly to cut off the current flow, thereby protecting the battery and the device from severe damage.
  • Compact Design: The device comes in a small, leaded package that allows for easy integration into space-constrained designs, making it ideal for the latest generation of compact electronic devices.

Applications

The BQ296107DSGT is well-suited for a variety of applications where battery safety is paramount. It is commonly used in:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Electronic cigarettes
  • Personal care appliances
  • Other small-scale electronic devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ296107DSGT is no exception. It is built to meet the stringent requirements of the industry, ensuring that it performs consistently over the lifetime of the product it protects. For developers and manufacturers looking for a reliable battery protection solution, the BQ296107DSGT from Texas Instruments is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4835 $50.7675
225+ $0.4529 $101.9025
345+ $0.4376 $150.9720
495+ $0.4070 $201.4650
640+ $0.3917 $250.6880
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,890 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess