EN
  • EN
  • DE

BQ2954

Part No BQ2954
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Lithium Ion Charge Management IC with Integrated Switching Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154296-BQ2954
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2954 CAD Model

Description

The BQ2954 from Texas Instruments is a sophisticated charge management device designed for nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. It integrates all the necessary functions for managing the charge cycle of these types of batteries, ensuring efficient and safe charging practices.

Key Features:

  • Advanced Charge Algorithms: The BQ2954 features intelligent charge algorithms that adapt to the needs of NiCd and NiMH batteries, maximizing their life and performance.
  • High-Accuracy Voltage and Current Regulation: This device ensures precise control over charging parameters, which is critical for maintaining battery health and preventing overcharging.
  • Multiple Safety Features: It includes temperature monitoring, charge termination by maximum voltage, and safety timers to protect against charging anomalies.
  • Flexible Charging Options: The BQ2954 supports both fast and trickle charge modes, making it versatile for different charging scenarios.
  • Low-Power Consumption: In standby mode, the device consumes minimal power, making it suitable for portable applications.

Applications:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices

The BQ2954 is designed to be user-friendly and is housed in a compact package, making it easy to integrate into a wide variety of battery-powered devices. Its reliable performance and robust protection features make it an ideal choice for manufacturers looking to extend the life and functionality of their rechargeable battery products.

With Texas Instruments' commitment to quality, the BQ2954 stands out as a high-performance solution for battery charge management. Its ability to cater to the specific needs of NiCd and NiMH batteries ensures that devices powered by these cells are charged efficiently and safely, contributing to the overall longevity and reliability of the product.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2875 $52.6000
38+ $2.6975 $102.5050
58+ $2.6132 $151.5656
80+ $2.5289 $202.3120
103+ $2.4446 $251.7938
137+ $2.1917 $300.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess