EN
  • EN
  • DE

BQ294711DSGR

Part No BQ294711DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ294711
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-BQ294711DSGR,296-45454-2,BQ294711DSGR-ND,296-45454-1,296-45454-6,TEXTISBQ294711DSGR
Standard Package 3,000
Win Source Part Number 1131869-BQ294711DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294711DSGR CAD Model

Description

The BQ294711DSGR is a high-precision battery protection device designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit (IC) is specifically engineered to safeguard single-cell lithium-ion or lithium-polymer batteries from failures due to overcharging, a critical requirement for maintaining battery health and safety in portable electronic devices.

Key Features

  • Voltage Protection: The BQ294711DSGR offers precise overvoltage protection that can be programmed via an external resistor divider. This ensures that the battery voltage does not exceed a safe threshold, thus preventing potential damage and extending the battery's lifespan.
  • High Accuracy: With a high accuracy threshold of ±25 mV, this device ensures reliable and consistent protection for sensitive battery cells, minimizing the risk of overvoltage that could lead to overheating or even thermal runaway.
  • Low Power Consumption: Designed for battery-powered applications, the BQ294711DSGR consumes minimal power, which is crucial for maximizing the efficiency and duration of battery life in portable devices.
  • Compact Package: The device comes in a small 6-pin SOT (DSG) package, making it suitable for space-constrained applications without compromising performance.

Applications

The BQ294711DSGR is versatile and can be used in a variety of applications where single-cell lithium-ion or lithium-polymer battery protection is required. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Electronics
  • Bluetooth Headsets and Accessories
  • Other Portable Equipment

Product Specifications

Parameter Value
Overvoltage Protection Threshold Programmable via external resistor
Accuracy ±25 mV
Operating Temperature Range -40°C to +85°C
Package Type 6-pin SOT (DSG)

With its robust protection features and Texas Instruments' reputation for reliability, the BQ294711DSGR is an excellent choice for engineers and designers looking to incorporate safe battery management into their products.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6396 $53.1168
19+ $5.4479 $103.5101
29+ $5.2776 $153.0504
40+ $5.1074 $204.2960
51+ $4.9371 $251.7921
68+ $4.4264 $300.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess