EN
  • EN
  • DE

BQ294703DSGT

Part No BQ294703DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1024090-BQ294703DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ294703DSGT CAD Model

Description

Product Overview: Texas Instruments BQ294703DSGT

The BQ294703DSGT is a state-of-the-art battery protection device designed by Texas Instruments to ensure the safety and longevity of lithium-ion batteries. This advanced integrated circuit (IC) is specifically engineered to protect single-cell Li-Ion or Li-Polymer batteries from failures due to overvoltage conditions. It is an essential component for portable electronics where battery health is crucial, such as smartphones, tablets, and other rechargeable devices.

Key Features

  • Voltage Protection: The BQ294703DSGT offers precise overvoltage protection with a threshold accuracy of ±25 mV, ensuring that the battery voltage does not exceed safe limits.
  • Programmable Detection Delay: It provides a programmable delay time for overvoltage detection, allowing designers to customize the protection based on specific battery characteristics and application requirements.
  • Low Power Consumption: This IC has an extremely low quiescent current, which minimizes power consumption when the device is in standby mode, thus preserving battery life.
  • High-Voltage Tolerance: The device is capable of tolerating voltages up to 30V, providing additional safety margins for applications that may experience transient overvoltage conditions.
  • Compact Package: The BQ294703DSGT comes in a small, 8-pin DSG (WCSP) package, making it ideal for space-constrained applications.

Applications

The versatility and robust protection features of the BQ294703DSGT make it suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Smartphones and tablets
  • Bluetooth headsets and accessories
  • Handheld medical devices
  • Wearable technology

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ294703DSGT is no exception. It is built to meet the high standards of performance and durability that users expect from Texas Instruments products. With its advanced protection features, the BQ294703DSGT ensures that your battery-powered applications operate safely, enhancing the overall user experience and product lifespan.

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and support documentation for the BQ294703DSGT.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess