EN
  • EN
  • DE

BQ29411PWR

Part No BQ29411PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ29411
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571588-BQ29411PWR
Ultra Librarian 3D Model Ultra Librarian BQ29411PWR CAD Model

Description

The BQ29411PWR is a state-of-the-art battery protection device from Texas Instruments, designed to ensure the safety and longevity of lithium-ion batteries in various electronic devices. This integrated circuit (IC) is a crucial component in managing the delicate balance required for battery cells, providing overvoltage protection and ensuring that the battery operates within its safe voltage range.

Key Features

  • Overvoltage Protection: The BQ29411PWR offers precise overvoltage protection, which is essential for preventing damage to the battery cells caused by excessive charging voltage. This protection helps to maintain the integrity and extend the life of the battery.
  • High Accuracy: With its high-accuracy voltage thresholds, the device ensures that the battery operates within a safe and optimal range, thereby enhancing the performance and reliability of the overall system.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ29411PWR consumes minimal power, which is critical for battery-operated devices where energy conservation is paramount.
  • Compact Footprint: The device comes in a small TSSOP (Thin Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

Applications

The BQ29411PWR is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value
Package Type TSSOP
Operating Temperature -40°C to +85°C
Overvoltage Threshold Precision set by external resistors
Power Consumption Low

With its robust protection features and precise voltage monitoring, the BQ29411PWR is an essential component for any design that requires reliable battery management. Texas Instruments' commitment to quality and performance makes this product a dependable choice for designers and engineers alike.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess