EN
  • EN
  • DE

BQ29312ARTH

Part No BQ29312ARTH
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description TWO-CELL, THREE-CELL, AND FOUR-CELL LITHIUM-ION OR LITHIUM-POLYMER BATTERY PROTECTION AFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154267-BQ29312ARTH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ29312ARTH CAD Model

Description

The BQ29312ARTH is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed specifically for battery management in portable electronic devices. This advanced protection device is tailored for use with rechargeable lithium-ion and lithium-polymer batteries, which are commonly found in smartphones, tablets, laptops, and other modern portable gadgets.

Key Features

  • Voltage Monitoring: The BQ29312ARTH provides precise monitoring and control of individual cell voltages in a two-, three-, or four-series cell battery pack, ensuring safe operation and charging.
  • Multi-Level Protection: It includes a range of safety features such as overvoltage, undervoltage, and overcurrent protection, which help prevent damage to the battery and the host device.
  • Power FET Control: The IC integrates power FET control for charge and discharge functions, offering designers flexibility and simplicity in creating a battery management system.
  • High Accuracy: With high-accuracy voltage detection, the BQ29312ARTH ensures the longevity and reliability of the battery pack, reducing the risk of overcharging and deep discharging.

Applications

The BQ29312ARTH is suitable for a variety of applications where battery protection and management are critical. It is ideal for:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package/Case 30-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Battery Type Lithium-Ion, Lithium-Polymer

Manufactured by Texas Instruments, the BQ29312ARTH is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Its integration into a battery management system helps ensure safe operation, optimal performance, and extended battery life, making it a crucial component in the design of portable electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4491 $54.4910
23+ $4.4711 $102.8353
35+ $4.3314 $151.5990
48+ $4.1917 $201.2016
62+ $4.0519 $251.2178
83+ $3.6328 $301.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess