EN
  • EN
  • DE

BQ28550DRZT-R1

Part No BQ28550DRZT-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT GAS GAUGE LIION 12SON / Gas Gauge/Protection Li-Ion/Li-Pol 12-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 770346-BQ28550DRZT-R1
Popularity Medium
Supply and Demand Status Limited
Family Name BQ28550
Introduction Date December 13, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ28550DRZT-R1 CAD Model

Description

The Texas Instruments BQ28550DRZT-R1 is a sophisticated battery management integrated circuit (IC) designed to cater to the advanced requirements of modern rechargeable battery applications. This high-precision device is part of TI's extensive portfolio of battery management solutions, tailored to improve the performance, safety, and longevity of lithium-ion batteries.

Key Features:

  • Advanced Battery Monitoring: The BQ28550DRZT-R1 offers precise monitoring of critical parameters such as voltage, current, and temperature, ensuring optimal battery performance and reliability.
  • Impedance Track™ Algorithm: Equipped with TI's patented Impedance Track™ technology, the IC provides highly accurate state-of-charge (SOC) and state-of-health (SOH) calculations, enabling better user experience and battery utilization.
  • Integrated Protection: The device includes multiple protection features such as overcharge, over-discharge, short circuit, and over-current protection, safeguarding the battery from various hazardous conditions.
  • Configurable Settings: With its flexible programmability, the BQ28550DRZT-R1 allows customization of battery management parameters to suit specific application needs.
  • Communication Interface: The IC supports I2C communication, facilitating easy integration with microcontrollers and processors for data exchange and control.

Applications:

The BQ28550DRZT-R1 is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Medical and Healthcare Equipment
  • Power Tools and Handheld Devices

Technical Specifications:

Parameter Value
Battery Type Lithium-Ion
Operating Temperature -40°C to +85°C
Package / Case SON-12
Mounting Type Surface Mount

With the BQ28550DRZT-R1, Texas Instruments delivers a reliable and robust battery management solution that meets the demands of today's high-performance portable devices. Its integration of advanced technologies and protective features makes it an ideal choice for designers looking to enhance battery efficiency and safety.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3863 $61.5452
8+ $12.6247 $100.9976
13+ $12.2302 $158.9926
17+ $11.8357 $201.2069
22+ $11.4411 $251.7042
30+ $10.2576 $307.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess