EN
  • EN
  • DE

BQ27Z561YPHT

Part No BQ27Z561YPHT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL LI-ION 1C 12DSBGA / Battery Fuel Gauge IC Lithium Ion/Polymer 12-DSBGA (1.68x2.05)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Function Fuel Gauge
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Interface HDQ, I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-XFBGA, DSBGA
Supplier Device Package 12-DSBGA (1.68x2.05)
Base Product Number BQ27Z561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50242-6,296-50242-2,296-50242-1
Standard Package 250
Win Source Part Number 1115472-BQ27Z561YPHT
Ultra Librarian 3D Model Ultra Librarian BQ27Z561YPHT CAD Model

Description

The BQ27Z561YPHT is a highly sophisticated battery fuel gauge device from Texas Instruments, designed to provide precise power management solutions for single-cell Li-Ion battery-powered systems. This advanced integrated circuit (IC) is part of TI's extensive portfolio of battery management devices that cater to a wide range of consumer electronics, portable devices, and energy storage applications.

Key Features

  • Impedance Track™ Technology: The BQ27Z561YPHT incorporates TI's patented Impedance Track algorithm, which offers highly accurate state-of-charge (SOC) readings, ensuring users have a reliable indication of remaining battery life.
  • Flexible Configuration: This device supports a wide range of battery chemistries and can be configured to suit various application requirements, providing a versatile solution for different design needs.
  • Integrated Protection: It comes with built-in safety features, including overcharge, over-discharge, short-circuit, and overcurrent protection, enhancing the safety and longevity of the battery.
  • Communication Interface: The BQ27Z561YPHT is equipped with an I2C interface, enabling seamless communication with the host system for data exchange and device control.
  • Compact Form Factor: Housed in a micro-sized package, this IC is ideal for space-constrained applications, allowing for a more compact and efficient design.

Applications

Designed for single-cell Li-Ion batteries, the BQ27Z561YPHT is suitable for a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless headphones and earbuds
  • Handheld gaming devices
  • Power banks and portable chargers

With its ability to deliver precise battery management, the BQ27Z561YPHT from Texas Instruments stands out as a reliable and essential component for modern battery-powered devices, ensuring optimal performance and user experience.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2758 $51.0320
100+ $1.0468 $104.6800
150+ $1.0141 $152.1150
205+ $0.9814 $201.1870
265+ $0.9487 $251.4055
355+ $0.8505 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess