EN
  • EN
  • DE

BQ27GDK000EVM

Part No BQ27GDK000EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ27421-G1A / BQ27421-G1A Battery Gauge Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Power Management
Function Battery Gauge
Utilized IC / Part BQ27421-G1A
Supplied Contents Board(s)
Base Product Number BQ27
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1342410-BQ27GDK000EVM
Ultra Librarian 3D Model Ultra Librarian BQ27GDK000EVM CAD Model

Description

Introducing the BQ27GDK000EVM from Texas Instruments

The BQ27GDK000EVM is a state-of-the-art evaluation module designed by Texas Instruments to provide developers and engineers with a comprehensive platform for testing and developing applications using the BQ27xxx series of battery fuel gauge ICs. This evaluation module is an essential tool for professionals working on battery management solutions for portable devices, ensuring accurate monitoring and reporting of battery status.

Key Features of the BQ27GDK000EVM

  • Compatibility with multiple BQ27xxx battery fuel gauge ICs, offering versatility in application development.
  • Easy-to-use interface for seamless connection and communication with external test and development equipment.
  • Included software suite for real-time monitoring of battery parameters such as voltage, current, temperature, and state-of-charge (SOC).
  • Support for Impedance Track™ technology, enabling highly accurate state-of-health (SOH) estimations for battery packs.
  • Robust design that allows for quick setup and integration into existing development environments.

Applications

The BQ27GDK000EVM is ideal for a wide range of applications that require precise battery management, including:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld industrial equipment
  • Consumer electronics such as cameras and portable gaming systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

The BQ27GDK000EVM is designed to meet the rigorous demands of modern battery-powered devices. It provides a flexible and accurate testing environment for battery fuel gauges, ensuring that your product's power management is reliable and efficient.

Why Choose the BQ27GDK000EVM?

With its combination of versatility, ease of use, and the backing of Texas Instruments' renowned quality and support, the BQ27GDK000EVM is an invaluable asset for any project involving battery management. Whether you are in the research phase, prototyping, or final product testing, this evaluation module will help streamline your development process and get your products to market faster.

You May Also Be Interested in

Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess