EN
  • EN
  • DE

BQ27750DRZR

Part No BQ27750DRZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Protection IC Lithium Ion/Polymer 12-SON (2.5x4)
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-VFDFN Exposed Pad
Case / Package 12-SON (2.5x4)
Family Name BQ27750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48111-2, 296-48111-1, BQ27750DRZR-ND, 296-48111-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844125-BQ27750DRZR
Ultra Librarian 3D Model Ultra Librarian BQ27750DRZR CAD Model

Description

The Texas Instruments BQ27750DRZR is a sophisticated battery fuel gauge solution designed to provide precise energy monitoring for single-cell Li-Ion battery packs. This compact, integrated circuit is essential for applications where accurate battery management is critical, such as in portable consumer electronics, medical devices, and Internet of Things (IoT) gadgets.

Key Features

  • Impedance Track™ Algorithm: At the heart of the BQ27750DRZR lies TI's proprietary Impedance Track™ algorithm, which offers state-of-the-art fuel gauging capabilities. This technology allows the device to provide battery state-of-charge (SOC) readings with high accuracy, which is crucial for maintaining user trust and device reliability.
  • Single-Cell Support: The device is specifically tailored for single-cell Li-Ion batteries, making it an ideal choice for a wide range of applications where size and efficiency are important.
  • Microcontroller Interface: It features an I2C interface, allowing seamless integration with a host microcontroller for data communication and control.
  • Self-Discharge Tracking: The BQ27750DRZR accurately accounts for battery self-discharge, which can be a significant factor in the overall battery life, especially in long-term storage conditions.
  • Temperature Measurement: Integrated temperature sensors enable the device to monitor battery temperature, which is vital for maintaining optimal battery performance and longevity.
  • Compact Form Factor: Housed in a small VSON package, the BQ27750DRZR is designed for space-constrained applications.

Applications

The versatility of the BQ27750DRZR makes it suitable for a wide array of battery-powered devices. Its accurate SOC reporting ensures reliable battery status for users, enhancing the overall user experience and device trustworthiness. It is commonly used in:

  • Smartphones and tablets
  • Portable gaming devices
  • Wireless headphones and speakers
  • Wearable technology
  • Medical devices
  • IoT devices

With its advanced features and reliable performance, the Texas Instruments BQ27750DRZR battery fuel gauge is an excellent choice for designers looking to optimize battery-powered applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4996 $54.9960
23+ $4.5125 $103.7875
35+ $4.3715 $153.0025
48+ $4.2305 $203.0640
62+ $4.0895 $253.5490
82+ $3.6664 $300.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess