EN
  • EN
  • DE

BQ27545YZFR-G1

Part No BQ27545YZFR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Monitor IC Lithium Ion 15-DSBGA
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 15-UFBGA, DSBGA
Case / Package 15-DSBGA
Family Name BQ27545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864518-BQ27545YZFR-G1
Ultra Librarian 3D Model Ultra Librarian BQ27545YZFR-G1 CAD Model

Description

The BQ27545YZFR-G1 is a state-of-the-art battery fuel gauge integrated circuit from Texas Instruments, designed to provide accurate monitoring of single-cell lithium-ion battery packs. As a vital component in portable electronics, this advanced gauge assists in maintaining optimal battery performance and prolonging battery life through precise measurement and reporting of critical battery parameters.

Key Features

  • Impedance Track™ Technology: The BQ27545YZFR-G1 incorporates Texas Instruments' proprietary Impedance Track™ algorithm, which delivers highly accurate battery capacity monitoring by accounting for battery aging, temperature, and discharge rate.
  • Integration: This device integrates a battery fuel gauge with a Li-Ion and Li-Polymer battery manager, simplifying system design and reducing the overall component count.
  • Power Saving: Designed with power efficiency in mind, it features low quiescent current that helps to minimize battery drain when the host device is in standby mode.
  • Communication: It offers a robust I2C interface for communication with the host system, allowing for easy integration and data transfer.
  • Self-Discharge Accounting: The gauge is capable of accurately accounting for battery self-discharge, which is critical for maintaining the battery charge state over extended periods of inactivity.

Applications

The BQ27545YZFR-G1 is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Other portable devices requiring accurate battery management

Technical Specifications

This fuel gauge operates over a standard temperature range and is available in a compact, easy-to-integrate package. It supports batteries with a nominal voltage of 3.6V to 4.2V and is designed to work seamlessly with single-cell Lithium-ion batteries.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The BQ27545YZFR-G1 is no exception, as it is built to meet high industry standards, ensuring durability and consistent performance for the lifetime of your portable device.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Lowest to $20.9001
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1555 $50.7775
13+ $8.3328 $108.3264
19+ $8.0724 $153.3756
26+ $7.8120 $203.1120
34+ $7.5516 $256.7544
45+ $6.7704 $304.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,358 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess