EN
  • EN
  • DE

BQ27500DRZR-V120G4

Part No BQ27500DRZR-V120G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CELL 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-VFDFN Exposed Pad
Case / Package 12-SON (2.5x4)
Family Name BQ27500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864513-BQ27500DRZR-V120G4
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZR-V120G4 CAD Model

Description

Introducing the BQ27500DRZR-V120G4 Battery Fuel Gauge

The BQ27500DRZR-V120G4 is a cutting-edge battery fuel gauge integrated circuit (IC) from Texas Instruments (TI), designed to provide accurate monitoring of single-cell lithium-ion batteries. This advanced IC is an essential component for portable electronics, enabling precise battery management and prolonging the lifespan of battery-powered devices.

Key Features

  • Impedance Track™ Technology: TI's patented Impedance Track™ algorithm offers highly accurate fuel gauging, which can provide state-of-charge (SOC) readings with a precision of 1% under various conditions, including temperature changes and aging effects.
  • Single-Cell Operation: The BQ27500DRZR-V120G4 is specifically designed to work with single-cell lithium-ion or lithium-polymer batteries, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: This IC is optimized for low quiescent current, which helps to minimize the energy drain from the battery, thus extending the runtime of the application.
  • Configurable Alert Function: It features programmable thresholds for state-of-charge (SOC) interrupts, allowing for proactive battery management and ensuring user-awareness of the battery status.
  • Unsealed Mode: The device offers an unsealed mode for access to full programmability, enabling customization for specific application requirements.

Applications

The BQ27500DRZR-V120G4 is ideal for a variety of portable applications, such as:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming devices
  • Portable medical equipment
  • Wireless speakers and headphones

Technical Specifications

With a small footprint in a 12-pin SON package, the BQ27500DRZR-V120G4 integrates seamlessly into your design, offering a robust and reliable solution for battery fuel gauging. It operates over a wide temperature range, ensuring consistent performance in diverse environments.

Why Choose the BQ27500DRZR-V120G4?

For developers and manufacturers looking for an accurate, reliable, and efficient way to manage single-cell lithium-ion battery power, the BQ27500DRZR-V120G4 from Texas Instruments stands out as a superior choice. Its advanced features and proven technology make it a go-to component for enhancing the user experience by ensuring devices run longer and more efficiently.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8790 $51.8220
43+ $2.3623 $101.5789
66+ $2.2885 $151.0410
91+ $2.2147 $201.5377
117+ $2.1408 $250.4736
157+ $1.9194 $301.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,544 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess