EN
  • EN
  • DE

BQ27500DRZR-V100

Part No BQ27500DRZR-V100
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description System-Side Impedance Track™ Fuel Gauge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 1154250-BQ27500DRZR-V100
Manufacturer Homepage www.ti.com
Family Name BQ27500
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZR-V100 CAD Model

Description

Introducing the Texas Instruments BQ27500DRZR-V100

The BQ27500DRZR-V100 is a cutting-edge battery fuel gauge solution from Texas Instruments (TI), designed to provide highly accurate monitoring for single-cell Li-Ion battery packs. This sophisticated integrated circuit (IC) is a vital component for portable applications where battery life prediction is crucial, such as smartphones, digital cameras, and other handheld devices.

At the heart of the BQ27500DRZR-V100 lies TI's patented Impedance Track™ technology. This advanced algorithm allows the fuel gauge to provide precise battery capacity monitoring by accounting for changes in battery impedance over time, temperature, and discharge patterns. This results in a more accurate understanding of the available power, enabling devices to extend their run-time and maintain optimal performance.

Key Features:

  • Impedance Track Technology: Offers high-accuracy battery monitoring and can adapt to different battery conditions for improved run-time predictions.
  • Single-Cell Operation: Specifically designed for single-cell Li-Ion batteries, which are commonly used in portable electronics.
  • Low Power Consumption: The device operates with minimal power draw, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Form Factor: The BQ27500DRZR-V100 comes in a small SON package, making it ideal for space-constrained applications.
  • Easy Integration: Designed for simple incorporation into various design architectures, reducing development time and complexity.
  • Configurable: Accommodates a range of settings to match the specific characteristics of the battery it monitors.

With the BQ27500DRZR-V100, designers and engineers can rely on a battery management solution that not only extends the life of their products but also enhances the user experience by providing reliable battery status information. The implementation of this fuel gauge IC can lead to a significant competitive advantage in the market, as consumers increasingly demand longer battery life and more reliable devices.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact their support team. The BQ27500DRZR-V100 is available for purchase through TI's official distributors and is backed by TI's comprehensive technical support.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3764 $50.2584
15+ $6.8730 $103.0950
23+ $6.6582 $153.1386
32+ $6.4434 $206.1888
41+ $6.2287 $255.3767
54+ $5.5843 $301.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess