EN
  • EN
  • DE

BQ27426YZFR

Part No BQ27426YZFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY FUEL GAUGE 9DSBGA / System-Side Impedance Track Fuel Gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Part Number Series BQ27426
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800589-BQ27426YZFR
Ultra Librarian 3D Model Ultra Librarian BQ27426YZFR CAD Model

Description

Introducing the BQ27426YZFR Battery Fuel Gauge

The BQ27426YZFR from Texas Instruments is a cutting-edge battery fuel gauge solution, designed to provide highly accurate state-of-charge (SOC) readings for a variety of portable devices. This compact, integrated circuit is part of TI's extensive line of battery management products and is specifically tailored for single-cell Li-Ion battery-powered applications.

With its sophisticated algorithm, the BQ27426YZFR is capable of providing precise measurements of remaining battery capacity and other critical parameters, ensuring users have reliable information to manage their device's power efficiently. The gauge's ability to predict system autonomy and battery life enhances the overall user experience by reducing the risk of unexpected shutdowns and maintaining optimal device performance.

The BQ27426YZFR is designed with simplicity in mind, requiring minimal external components and offering a straightforward configuration process. It features a standard I2C interface for easy integration into existing designs, enabling communication with microcontrollers and other system components. Furthermore, the gauge's small form factor makes it an ideal choice for space-constrained applications such as wearable technology, smartphones, and portable medical devices.

Key features of the BQ27426YZFR include:

  • Impedance Track™ technology for accurate SOC reporting
  • Low quiescent current, which extends battery life
  • Support for a wide range of battery capacities and chemistries
  • Programmable alert thresholds for voltage, temperature, and SOC changes
  • Automatic learning for battery aging effects
  • Self-discharge accounting for improved standby time prediction
  • Compact 9-ball 1.62 mm x 1.58 mm NanoFree™ chip scale package (CSP)

Manufacturers and designers selecting the BQ27426YZFR for their products can trust in the reliability and performance that Texas Instruments is known for. The integration of this advanced fuel gauge into portable electronic devices ensures that end-users can enjoy a seamless and uninterrupted experience, confident in the knowledge of their device's power status.

Whether it's for smartphones, wearable tech, or any other portable device, the BQ27426YZFR provides the precision and dependability needed to keep pace with today's mobile lifestyle.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2464 $56.0880
100+ $1.0227 $102.2700
155+ $0.9907 $153.5585
210+ $0.9588 $201.3480
270+ $0.9268 $250.2360
365+ $0.8310 $303.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,005 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess