EN
  • EN
  • DE

BQ27411DRZR-G1A

Part No BQ27411DRZR-G1A
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CELL 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ27411
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913451-BQ27411DRZR-G1A
Ultra Librarian 3D Model Ultra Librarian BQ27411DRZR-G1A CAD Model

Description

The BQ27411DRZR-G1A from Texas Instruments is a sophisticated, single-cell Li-Ion battery fuel gauge integrated circuit that helps designers enhance the user experience for portable devices. This fuel gauge utilizes the patented Impedance Track™ algorithm for fuel gauging, and provides a rich set of critical battery information to the host system.

Key Features

  • Impedance Track™ Technology: Offers accurate battery capacity measurement over a wide range of operating conditions.
  • System-Side Gauge: Allows the gauge to be placed on the system side, providing flexibility in design.
  • Microcontroller Peripheral: Communicates via an I2C interface and requires minimal external components.
  • Low Power Consumption: Designed for energy-sensitive applications, with a typical quiescent current of less than 20μA.
  • Single-Cell Support: Specifically tailored for single-cell Li-Ion batteries, a common choice for portable electronics.
  • Automatic Cell-Balancing Support: Helps to extend the life of the battery by ensuring each cell is equally charged.
  • Self-Discharge Accounting: Accurately predicts the amount of charge remaining in a battery after periods of storage or light use.

Applications

The BQ27411DRZR-G1A is ideal for a range of portable devices where accurate fuel gauging is critical. Key applications include:

  • Smartphones
  • Tablets
  • Wearable Technology
  • Wireless Speakers
  • Portable Gaming Devices
  • Personal Medical Devices
  • And many other consumer electronics

Design Support

Texas Instruments provides comprehensive design support for the BQ27411DRZR-G1A, including technical documents, reference designs, and the TI E2E™ support community to help designers integrate this fuel gauge into their projects efficiently.

With its robust feature set and TI's proven expertise in power management solutions, the BQ27411DRZR-G1A is an excellent choice for designers looking to enhance the performance and user experience of their portable devices.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7128
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9926 $54.9186
25+ $4.0965 $102.4125
38+ $3.9684 $150.7992
53+ $3.8404 $203.5412
68+ $3.7124 $252.4432
91+ $3.3284 $302.8844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,974 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess