EN
  • EN
  • DE

BQ25882YFFR

Part No BQ25882YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULT 2C 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Power Management IC Multi-Chemistry 25-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-UFBGA, DSBGA
Case / Package 25-DSBGA
Family Name BQ25882
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50954-6, BQ25882YFFR-ND, 296-50954-1, 296-50954-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913443-BQ25882YFFR
Ultra Librarian 3D Model Ultra Librarian BQ25882YFFR CAD Model

Description

The BQ25882YFFR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This advanced chip is part of TI's extensive portfolio of battery management devices and is specifically tailored for portable applications where efficient and reliable battery charging is essential.

Key Features

  • High-Efficiency Charging: The BQ25882YFFR boasts a high-efficiency switching battery charger that maximizes power conversion while minimizing heat generation, ensuring faster and cooler charging cycles.
  • Flexible Power Input: With a wide range of input voltage support, this device accommodates various power sources, making it adaptable to different charging scenarios and requirements.
  • Integrated Charge and System Power Path Management: The IC intelligently manages the power distribution between the system load and the battery, optimizing device operation during charging.
  • Advanced Safety Features: Safety is a priority with the BQ25882YFFR, which includes multiple protection features such as thermal regulation, input overvoltage protection, and battery temperature monitoring to ensure safe charging operations.

Applications

The BQ25882YFFR is a versatile component suitable for a wide array of portable devices. Its applications include, but are not limited to:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Portable medical devices
  • Bluetooth speakers and wireless headphones
  • Handheld gaming devices

Technical Specifications

At the core of the BQ25882YFFR's technical prowess are specifications that ensure top performance:

  • Input Voltage Range: 3.9V to 14V
  • Charge Voltage up to 4.608V with 16mV resolution
  • Charge Current up to 5A
  • I2C Control Interface for flexible system integration
  • High-Accuracy Voltage and Current Regulation
  • Package: 30-pin WQFN

In conclusion, the BQ25882YFFR from Texas Instruments represents a pinnacle of battery charging technology, offering unmatched efficiency, adaptability, and safety for modern portable electronics. Its comprehensive feature set and robust design make it an ideal choice for manufacturers seeking to enhance the user experience through reliable and fast charging solutions.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5390 $55.3900
23+ $4.5448 $104.5304
35+ $4.4028 $154.0980
47+ $4.2608 $200.2576
61+ $4.1188 $251.2468
82+ $3.6927 $302.8014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,166 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess