EN
  • EN
  • DE

BQ25710RSNT

Part No BQ25710RSNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-4C 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (4x4)
Family Name BQ25710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50239-2, 296-50239-1, 296-50239-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913442-BQ25710RSNT
Ultra Librarian 3D Model Ultra Librarian BQ25710RSNT CAD Model

Description

The Texas Instruments BQ25710RSNT is a state-of-the-art battery charge controller designed for a variety of applications, ranging from portable electronics to industrial systems. This highly efficient device is capable of managing a multitude of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for designers and engineers.

Key Features

  • Adaptive Charging: The BQ25710RSNT employs an adaptive charging algorithm that optimizes charging for speed and battery health, ensuring that batteries are charged quickly while maximizing their lifespan.
  • Multi-Chemistry Support: With support for various battery chemistries, this charge controller is ideal for a wide range of applications and can be easily integrated into different system designs.
  • High-Efficiency Power Management: This device boasts a high level of energy efficiency, which reduces heat generation and improves overall system performance.
  • Integrated Protection Features: To safeguard against potential damage, the BQ25710RSNT includes over-voltage, over-current, and thermal protection circuits.
  • Flexible Configuration: The device offers programmable charge parameters via an I2C interface, allowing for precise control over the charging process to meet specific application requirements.

Applications

The BQ25710RSNT is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Power Banks
  • Medical Devices
  • Handheld Industrial Equipment

Technical Specifications

The BQ25710RSNT operates over a wide input voltage range and provides a flexible and configurable charging solution with its programmable current and voltage settings. The device is packaged in a small-footprint, WQFN package, making it ideal for space-constrained applications.

For detailed technical specifications, datasheets, and support resources, it is recommended to visit the official Texas Instruments website or contact their support team for comprehensive guidance and assistance in integrating the BQ25710RSNT into your design.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2504 $50.0160
100+ $1.0259 $102.5900
155+ $0.9939 $154.0545
210+ $0.9618 $201.9780
270+ $0.9298 $251.0460
360+ $0.8336 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess