Product Overview: HX71200001
The HX71200001 is a high-precision analog-to-digital converter (ADC) module designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced module is particularly tailored for electronic weighing systems and is an ideal choice for applications requiring high accuracy and reliability in measurement.
Key Features:
- 24-bit Precision: The HX71200001 offers a 24-bit analog-to-digital conversion, ensuring high-resolution readings for the most demanding applications.
- Dual-Channel Input: It supports dual-channel input, enabling the connection of two load cell sensors simultaneously for differential measurements, which is critical for balancing and precision.
- Programmable Gain Amplifier: With a built-in programmable gain amplifier (PGA), users can adjust the gain according to their specific needs, providing flexibility in sensor signal amplification.
- Low Power Consumption: Designed for efficiency, the HX71200001 operates with low power consumption, making it suitable for battery-operated devices.
- On-Chip Oscillator: The inclusion of an on-chip oscillator eliminates the need for external components, simplifying the design and reducing the overall system cost.
- High Stability: The module boasts high stability over time and temperature variations, ensuring consistent performance in diverse environments.
Applications:
The versatility of the HX71200001 makes it well-suited for a variety of applications, including:
- Industrial weighing systems
- Kitchen and bathroom scales
- Medical equipment for precise measurements
- Agricultural machinery for monitoring load weights
Technical Specifications:
Diodes Incorporated has engineered the HX71200001 with the following technical specifications:
- Supply Voltage: 2.6V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Output Data Rate: Configurable
- Interface: Serial, compatible with SPI, QSPI, MICROWIRE, and DSP protocols
In summary, the HX71200001 from Diodes Incorporated represents a robust and precise solution for high-accuracy weighing applications. Its integration of advanced features with low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.