The BQ25700RSNR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for efficient and flexible power management in a variety of electronic devices. This sophisticated IC is a synchronous NVDC (Narrow Voltage Direct Current) battery buck-boost charge controller, offering a comprehensive solution for battery charging and power regulation.
Key Features
- Multi-Chemistry Battery Support: The BQ25700RSNR is capable of charging a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for various applications.
- High-Efficiency Power Conversion: Its synchronous buck-boost design enables efficient power conversion over a wide range of input voltages and battery voltages, ensuring maximum power utilization and extended battery life.
- Programmable Charging Parameters: Charging parameters such as voltage, current, and termination thresholds can be programmed via an I2C interface, allowing for precise control over the charging process tailored to specific battery requirements.
- Integrated Safety Features: The device includes multiple safety features, such as over-voltage, over-current, short-circuit, and thermal protection, providing a reliable and secure charging solution.
- Small Footprint: Housed in a compact 32-pin QFN package, the BQ25700RSNR saves valuable board space and is suitable for portable applications.
Applications
The BQ25700RSNR is ideal for a range of applications that require efficient power management and battery charging. These include notebook computers, power banks, medical devices, and any portable device that demands a reliable and adaptable charging system.
Technical Specifications
- Input Voltage Range: 3.5V to 24V
- Battery Voltage Range: 1S to 4S
- Charge Current: Programmable up to 8A
- Communication Interface: I2C for control and monitoring
- Operating Temperature Range: -40°C to 125°C
- Package: 32-pin QFN
With its advanced features and flexibility, the BQ25700RSNR from Texas Instruments represents a cutting-edge solution for modern battery charging and power management challenges.