EN
  • EN
  • DE

BQ24381DSGT

Part No BQ24381DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ24381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BQ24381DSGTG4,TEXTISBQ24381DSGT,296-BQ24381DSGTTR,2156-BQ24381DSGT,BQ24381DSGT-ND,296-BQ24381DSGTCT,BQ24381DSGTG4-ND,296-BQ24381DSGTDKR
Standard Package 250
Win Source Part Number 1049560-BQ24381DSGT
Ultra Librarian 3D Model Ultra Librarian BQ24381DSGT CAD Model

Description

Product Overview: Texas Instruments BQ24381DSGT

The Texas Instruments BQ24381DSGT is a high-performance integrated circuit designed for the precise management of power within portable devices. This advanced chip is part of TI's extensive range of power management solutions, specifically tailored to enhance the efficiency, safety, and longevity of battery-operated electronics.

At the heart of the BQ24381DSGT is a sophisticated charger management system that supports a variety of battery chemistries, including Li-Ion and Li-Polymer. It offers a programmable charging current, enabling designers to tailor the charging profile to the specific needs of their application. This flexibility ensures that batteries are charged quickly and efficiently, while also preserving their lifespan through proper charging techniques.

One of the key features of the BQ24381DSGT is its integrated power FETs, which provide high-accuracy current and voltage regulation. This allows for precise control over the charging process, ensuring that the battery is charged to its optimal voltage and current levels. The device also includes safety features such as overvoltage protection, thermal shutdown, and input overcurrent protection, which safeguard the device and the battery from potential damage due to abnormal operating conditions.

The BQ24381DSGT comes in a compact, surface-mount package that is well-suited for space-constrained applications. Its small footprint allows for integration into portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. The chip's compatibility with the USB power specification also makes it an excellent choice for applications that require adherence to USB charging standards.

For design engineers looking to implement advanced power management into their products, the Texas Instruments BQ24381DSGT offers a reliable and versatile solution. With its comprehensive feature set and robust design, this chip is poised to deliver superior performance and extend the capabilities of the next generation of portable electronic devices.

In summary, the BQ24381DSGT from Texas Instruments represents a state-of-the-art solution for battery charging and power management, providing both the flexibility and protection required for today's high-demand electronics.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8147 $52.9555
150+ $0.6685 $100.2750
235+ $0.6476 $152.1860
320+ $0.6267 $200.5440
415+ $0.6058 $251.4070
555+ $0.5432 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,774 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess