EN
  • EN
  • DE

BQ771801DPJR

Part No BQ771801DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771801
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BQ771801DPJR-ND,296-39968-1,296-39968-2,2156-BQ771801DPJR,296-39968-6,-296-39968-1-ND,TEXTISBQ771801DPJR
Standard Package 3,000
Win Source Part Number 961385-BQ771801DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771801DPJR CAD Model

Description

The BQ771801DPJR is a cutting-edge overvoltage protection integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This specialized IC is engineered to safeguard lithium-ion batteries from damaging voltage levels that can occur during charging and operational processes. It is an essential component for applications requiring high levels of battery protection and reliability, such as portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Precision Overvoltage Protection: The BQ771801DPJR offers a highly accurate overvoltage protection threshold, ensuring batteries operate within their safe voltage range and extending their lifespan.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, making it ideal for battery-powered applications where every milliwatt counts.
  • High-Speed Operation: The IC responds swiftly to overvoltage conditions, providing rapid protection to prevent battery damage.
  • Wide Operating Voltage Range: This component supports a broad range of battery voltages, making it versatile for use in various battery configurations and applications.
  • Robust Design: Texas Instruments' commitment to quality ensures that the BQ771801DPJR is built to withstand harsh conditions and provide reliable performance over time.

Applications

The BQ771801DPJR is suitable for a variety of applications where battery protection is critical. Its main uses include:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Electric and hybrid electric vehicles
  • Power tools and garden equipment
  • Uninterruptible power supplies (UPS)
  • Energy storage systems and solar inverters

Technical Specifications

Some of the technical specifications of the BQ771801DPJR include:

  • Overvoltage Protection Threshold: Precisely set according to the datasheet
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Package: Offered in a compact, surface-mount package for easy integration into various circuit designs

For designers and engineers looking for a reliable overvoltage protection solution, the BQ771801DPJR from Texas Instruments represents a top-tier choice, combining precision, efficiency, and versatility in a single IC.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4059 $50.7375
305+ $0.3331 $101.5955
465+ $0.3227 $150.0555
645+ $0.3123 $201.4335
830+ $0.3018 $250.4940
1,110+ $0.2706 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,150 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess