EN
  • EN
  • DE

BQ20851DBT-V1P2

Part No BQ20851DBT-V1P2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29311 38TSSOP / Gas Gauge Li-Ion/Li-Pol Packs 14.4V/10.8V 38-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Interface SMBus
Operating Temperature Range -20°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 770278-BQ20851DBT-V1P2
Popularity Medium
Supply and Demand Status Limited
Family Name BQ20851-V1P2
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ20851DBT-V1P2 CAD Model

Description

Introducing the BQ20851DBT-V1P2 Battery Management IC from Texas Instruments

The BQ20851DBT-V1P2 is a state-of-the-art battery management integrated circuit (IC) developed by Texas Instruments (TI), designed to provide advanced solutions for power management requirements. This IC is specifically tailored for portable applications and is part of TI's extensive line of battery management products that offer high performance, reliability, and innovation.

Key Features

  • High-Accuracy Monitoring: The BQ20851DBT-V1P2 ensures precise measurement of battery parameters, including voltage, current, and temperature, which is crucial for maintaining the longevity and efficiency of the battery.
  • Impedance Track™ Technology: Equipped with TI's patented Impedance Track™ algorithm, this IC delivers accurate state-of-charge (SOC) calculations, providing users with real-time insight into the battery's charge status.
  • Multi-Chemistry Support: This versatile IC supports a range of battery chemistries, making it suitable for a wide array of applications, from consumer electronics to industrial systems.
  • Integrated Safety Features: With built-in safety protocols, the BQ20851DBT-V1P2 protects against overcharge, over-discharge, short-circuit, and over-current conditions, ensuring the safe operation of the battery system.
  • Power Management: The IC includes power-saving features that help to extend battery life by managing power consumption efficiently during various states of device operation.
  • Communication Interface: The device offers a configurable I2C/SMBus interface, allowing for seamless integration with microcontrollers and facilitating easy communication with other system components.

Applications

The BQ20851DBT-V1P2 is ideally suited for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

Texas Instruments' commitment to innovation is evident in the BQ20851DBT-V1P2, offering designers a robust, flexible, and efficient solution for sophisticated battery management systems. By integrating this IC into your design, you can enhance the user experience by ensuring reliable and long-lasting battery performance, making it an excellent choice for your power management needs.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess