EN
  • EN
  • DE

BQ2084DBT

Part No BQ2084DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ2084
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571365-BQ2084DBT
Ultra Librarian 3D Model Ultra Librarian BQ2084DBT CAD Model

Description

The Texas Instruments BQ2084DBT is a highly sophisticated, advanced battery monitor and gas gauge integrated circuit (IC) that is engineered to cater to the needs of modern battery-powered applications. This high-precision device is designed to work with rechargeable battery packs and is an essential component for ensuring optimal performance and longevity of the battery system.

Utilizing patented impedance track technology, the BQ2084DBT provides accurate state-of-charge (SOC) readings, which are crucial for the user to understand the remaining battery life. This technology adapts over time to the changing battery parameters, thus maintaining an accurate SOC reading over the life of the battery. The device also offers state-of-health (SOH) indications, which are vital for predicting the remaining useful life of the battery.

The BQ2084DBT supports a wide range of battery chemistries, including Lithium-Ion, Lithium-Polymer, and Lithium-Iron Phosphate, making it a versatile choice for various applications. It is particularly well-suited for portable devices such as smartphones, laptops, and power tools, as well as electric vehicles and energy storage systems where precise battery monitoring is critical.

Key features of the BQ2084DBT include support for multiple cells in series, an integrated analog-to-digital converter (ADC) for cell voltage and current measurements, temperature monitoring, and a low-power consumption mode for extended battery life. The device communicates with the host system via an SMBus interface, allowing for easy integration into existing designs.

The BQ2084DBT comes in a compact 38-pin TSSOP (DBT) package that is designed for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the BQ2084DBT into your product design.

In summary, the Texas Instruments BQ2084DBT is a feature-rich battery management solution that delivers precision, reliability, and versatility, making it an ideal choice for designers looking to enhance the performance and safety of their battery-powered systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6785 $58.7140
9+ $12.0439 $108.3951
13+ $11.6676 $151.6788
18+ $11.2912 $203.2416
23+ $10.9148 $251.0404
31+ $9.7857 $303.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess