EN
  • EN
  • DE

BQ2040EVM-001

Part No BQ2040EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR BQ2040 / bq2040 Battery Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Power Management, Battery Gauge
Utilized IC / Part BQ2040
Supplied Contents Board(s)
Win Source Part Number 770271-BQ2040EVM-001
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name BQ2040
Introduction Date April 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ2040EVM-001 CAD Model

Description

Product Overview: BQ2040EVM-001 Evaluation Module

The BQ2040EVM-001 from Texas Instruments is a comprehensive evaluation system designed to assist in the development of battery management solutions using the BQ2040 Gas Gauge IC. This advanced evaluation module (EVM) is a critical tool for engineers and designers who aim to create sophisticated battery management systems for a variety of applications, including portable consumer electronics, medical devices, and industrial equipment.

Key Features

  • Integrated Gas Gauge IC: At the heart of the BQ2040EVM-001 is the BQ2040 IC, which provides precise battery fuel gauging capabilities. It allows for accurate monitoring of battery capacity, voltage, and temperature, ensuring optimal battery performance and longevity.
  • Flexible Power Supply: The EVM is designed to accommodate a wide range of battery chemistries and configurations, making it a versatile tool for various battery management projects.
  • On-Board Test Points: The module includes conveniently placed test points that enable easy access to critical signals for measurement and analysis, simplifying the development and debugging process.
  • User-Friendly Interface: The BQ2040EVM-001 is equipped with an intuitive interface that allows users to quickly connect the module to a host system and start evaluating the performance of the Gas Gauge IC.

Applications

  • Portable Consumer Electronics: Smartphones, laptops, tablets, and digital cameras.
  • Medical Devices: Portable medical equipment that requires reliable battery management.
  • Industrial Equipment: Handheld industrial devices and backup power systems.

With the BQ2040EVM-001, developers can expedite the design cycle and reduce time-to-market for their battery-powered products. The evaluation module provides a comprehensive platform for testing and validating the performance of the BQ2040 IC within a real-world context, ensuring that the final product meets the stringent requirements for battery safety, efficiency, and reliability.

Overall, the BQ2040EVM-001 from Texas Instruments is an indispensable tool for any professional looking to harness the advanced features of the BQ2040 Gas Gauge IC in their battery management system designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6165 $57.2330
5+ $23.4803 $117.4015
7+ $22.7465 $159.2255
10+ $22.0127 $220.1270
12+ $21.2790 $255.3480
16+ $19.0777 $305.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess