EN
  • EN
  • DE

BQ2018SN

Part No BQ2018SN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Power Minder™ IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154014-BQ2018SN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2018SN CAD Model

Description

Introducing the Texas Instruments BQ2018SN Battery Monitor IC

The Texas Instruments BQ2018SN is a state-of-the-art battery monitor integrated circuit (IC) that offers an ideal solution for precise battery management in various applications. This advanced IC is designed to provide accurate monitoring of battery parameters, ensuring optimal performance and longevity of your battery-powered devices.

The BQ2018SN is capable of tracking battery discharge and charge cycles with high precision, making it an indispensable component for portable electronics, such as smartphones, laptops, and medical devices, as well as for larger scale applications like electric vehicles and energy storage systems. Its ability to measure battery parameters such as voltage, current, and temperature allows for real-time monitoring and management, which is crucial for maintaining battery health and efficiency.

Key Features of the BQ2018SN:

  • High-Accuracy Monitoring: The device provides precise measurements of battery parameters, ensuring reliable performance.
  • Intelligent Battery Management: It includes algorithms to calculate remaining battery capacity, state-of-charge, and battery health, which are essential for optimizing battery usage and predicting maintenance needs.
  • Easy Integration: With a compact form factor and simple interfacing requirements, the BQ2018SN is easy to integrate into existing and new battery-powered systems.
  • Low Power Consumption: The IC is designed to operate with minimal power draw, which helps to preserve battery life in the host device.
  • Versatile Application: Suitable for single-cell Li-ion or Li-polymer battery packs, the BQ2018SN can be used in a wide range of products.

With the BQ2018SN, manufacturers and engineers can ensure their products are equipped with reliable battery monitoring capabilities, providing end-users with a better experience through improved battery performance and longevity. The BQ2018SN represents Texas Instruments' commitment to innovation and excellence in power management technology, offering a solution that is both sophisticated and user-friendly.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9002 $65.7006
6+ $17.9694 $107.8164
9+ $17.4079 $156.6711
12+ $16.8464 $202.1568
16+ $16.2848 $260.5568
21+ $14.6002 $306.6042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess