EN
  • EN
  • DE

AWR1642ABIGABLRQ1

Part No AWR1642ABIGABLRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF DETECT 76-81GHZ 161FC/CSP / IC RF TxRx + MCU RADAR 76GHz ~ 81GHz 161-TFBGA, FCCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100, mmWave, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard RADAR
Frequency 76GHz ~ 81GHz
Power - Output 12.5dBm
Serial Interfaces I²C, JTAG, SPI, UART
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR1642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353485-AWR1642ABIGABLRQ1
Ultra Librarian 3D Model Ultra Librarian AWR1642ABIGABLRQ1 CAD Model

Description

The AWR1642ABIGABLRQ1 is a cutting-edge radar sensor chip developed by Texas Instruments (TI), designed for automotive applications. This highly integrated monolithic microwave integrated circuit (MMIC) is built on TI's 45-nm RF CMOS process, which enables exceptional levels of integration and performance in a small form factor. The AWR1642ABIGABLRQ1 is part of TI's AWR family of radar sensors that are revolutionizing the automotive industry with their advanced capabilities in driver assistance systems (ADAS) and autonomous vehicle technology.

This chip incorporates a high-performance radar front end along with an ARM R4F-based microcontroller system, which provides a versatile platform for implementing radar-based sensing functions. The AWR1642ABIGABLRQ1 supports multiple-input and multiple-output (MIMO) with three transmit (TX) and four receive (RX) channels, enabling high-resolution object detection and accurate ranging.

One of the key features of the AWR1642ABIGABLRQ1 is its ability to process complex radar signals in real-time. This is essential for dynamic applications such as collision avoidance, blind-spot detection, and parking assistance. The onboard signal processing capabilities reduce system complexity and enhance the speed of information processing, leading to quicker response times and improved safety for drivers and passengers.

The AWR1642ABIGABLRQ1 is designed with robustness in mind, offering excellent immunity to interference and the ability to operate in harsh automotive environments. It operates in the 76-81 GHz frequency band, which is allocated for automotive radar and allows for fine resolution and accuracy in detection.

Integration is a breeze with the AWR1642ABIGABLRQ1, as it comes with comprehensive development tools and software support from Texas Instruments. This includes evaluation modules, reference designs, and a software development kit (SDK) that helps accelerate the design cycle and enables rapid deployment of radar-based solutions in vehicles.

In summary, Texas Instruments' AWR1642ABIGABLRQ1 radar sensor chip is a sophisticated solution for automotive radar applications, offering high integration, performance, and reliability, making it an ideal choice for the next generation of ADAS and autonomous driving systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5348 $64.5348
2+ $52.9516 $105.9032
3+ $51.2969 $153.8907
5+ $49.6422 $248.2110
6+ $47.9874 $287.9244
7+ $43.0232 $301.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess