EN
  • EN
  • DE

ATL432AQDBZR

Part No ATL432AQDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 36V 1% SOT23-3 / Low Iq Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Current - Output 100mA
Tolerance ±1%
Temperature Coefficient 82ppm/°C
Current - Cathode 35μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806530-ATL432AQDBZR
Ultra Librarian 3D Model Ultra Librarian ATL432AQDBZR CAD Model

Description

The ATL432AQDBZR is a precision adjustable shunt regulator manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device offers an excellent combination of flexibility, reliability, and accuracy for a wide range of applications. It is designed to operate as a reference voltage source and comparator with adjustable output voltage over a broad range from 1.24V to 10V.

Key Features

  • Voltage Range: The ATL432AQDBZR provides a versatile voltage range, enabling its use in various applications that require a precision reference voltage.
  • Low Output Noise: This device is designed for low output noise, making it suitable for sensitive electronics where stable voltage is critical.
  • High Accuracy: With a high level of accuracy, the ATL432AQDBZR ensures consistent performance and reliable operation for precision applications.
  • Stability: It offers excellent thermal stability and resistance to changes in voltage over temperature, which is essential for maintaining performance in fluctuating environments.
  • Adjustable Output: The output voltage can be set to any value within the specified range using external resistive dividers, providing design flexibility.
  • Package: The device comes in a small surface-mount package (DBZ), which is ideal for space-constrained applications.

Applications

The ATL432AQDBZR is used in a variety of applications, including but not limited to:

  • Power supplies
  • Battery chargers
  • Voltage monitoring systems
  • Adjustable voltage references
  • Switching power supplies

Quality and Reliability

TI is known for its commitment to quality and reliability, and the ATL432AQDBZR is no exception. It is designed and tested to meet stringent industry standards, ensuring long-term stability and performance for critical systems. Whether used in industrial, commercial, or consumer applications, the ATL432AQDBZR from Texas Instruments is an excellent choice for designers looking for a reliable shunt regulator.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6198 $52.6830
200+ $0.5086 $101.7200
305+ $0.4927 $150.2735
420+ $0.4768 $200.2560
545+ $0.4609 $251.1905
730+ $0.4132 $301.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,515 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess