EN
  • EN
  • DE

ATL431LIBQDBZRQ1

Part No ATL431LIBQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3  /  Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±0.5%
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ATL431
Other Names 296-ATL431LIBQDBZRQ1TR,296-ATL431LIBQDBZRQ1CT,296-ATL431LIBQDBZRQ1DKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250876-ATL431LIBQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian ATL431LIBQDBZRQ1 CAD Model

Description

Product Overview: Texas Instruments ATL431LIBQDBZRQ1

The ATL431LIBQDBZRQ1 is a versatile, precision adjustable shunt voltage reference from Texas Instruments, designed for excellent stability and reliability in automotive and industrial applications. This device is part of the AEC-Q100 qualified products, ensuring its suitability for use in harsh automotive environments, meeting the stringent requirements for automotive-grade components.

With a low output voltage range that can be set from 2.5V to 36V with two external resistors, the ATL431LIBQDBZRQ1 offers designers the flexibility to tailor the voltage reference to their specific needs. The device operates with a typical low dynamic impedance of 0.22 ohms, contributing to stable operation under varying load conditions and throughout its entire temperature range.

The ATL431LIBQDBZRQ1 features a guaranteed temperature coefficient, ensuring minimal voltage variation over temperature changes, which is critical for applications requiring consistent performance. This makes it an ideal choice for voltage monitoring in complex automotive systems, such as powertrain controls, body electronics, and infotainment systems, as well as in industrial equipment where precision is paramount.

Furthermore, the device boasts a low typical output noise of 50 µVrms for a 10 Hz to 10 kHz bandwidth, which is beneficial for noise-sensitive applications. The low noise characteristics, combined with the ability to sink current up to 100 mA, make the ATL431LIBQDBZRQ1 a suitable reference for power supplies and other circuits that require a low-noise, high-current adjustable shunt regulator.

For enhanced protection, the ATL431LIBQDBZRQ1 includes safety features such as overcurrent protection and thermal shutdown. Its small surface-mount package allows for compact PCB design and is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage reference maintains its performance over a wide range of operating conditions, making it a reliable choice for critical systems in automotive and industrial markets.

Overall, the ATL431LIBQDBZRQ1 from Texas Instruments is a robust, flexible, and precise voltage reference solution that meets the rigorous demands of modern automotive and industrial electronics.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5775 $51.9750
215+ $0.4738 $101.8670
330+ $0.4590 $151.4700
455+ $0.4442 $202.1110
585+ $0.4294 $251.1990
780+ $0.3850 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess