The 5962-8777101MCA is a high-performance, precision integrated circuit product from Analog Devices Inc., a leading global manufacturer of analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to meet the stringent requirements of the aerospace and defense industries, offering robustness and reliability for mission-critical applications.
Key Features
- High Precision: Engineered for accurate and reliable performance in demanding environments.
- Radiation Hardened: Suitable for space and other radiation-prone environments, ensuring continuous operation under extreme conditions.
- Extended Temperature Range: Capable of operating over a wide temperature range, making it versatile for various military and aerospace applications.
- Durable Packaging: Housed in a hermetically sealed package that provides additional protection against harsh elements and physical stress.
- Quality and Reliability: Manufactured and tested to meet military specifications (MIL-STD), guaranteeing high-quality standards and performance consistency.
Applications
The 5962-8777101MCA is an ideal choice for high-reliability applications where failure is not an option. Its typical applications include but are not limited to:
- Satellite systems
- Avionics
- Missile guidance systems
- Space exploration vehicles
- Nuclear reactor control systems
Technical Specifications
Parameter
Value
Supply Voltage
Specified by customer
Operating Temperature
-55°C to +125°C
Package Type
Hermetic Ceramic
Quality Level
MIL-STD
For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. product datasheet for 5962-8777101MCA.