EN
  • EN
  • DE

AMC3302DWER

Part No AMC3302DWER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description 50-MV INPUT, PRECISION REINFORCE / Isolated IC Driver 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Type Isolated
Applications Driver
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 2,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1351558-AMC3302DWER
Ultra Librarian 3D Model Ultra Librarian AMC3302DWER CAD Model

Description

Introducing the AMC3302DWER by Texas Instruments

The AMC3302DWER is a state-of-the-art precision isolation amplifier designed by Texas Instruments, renowned for their cutting-edge semiconductor products. This robust component is engineered to provide accurate electrical isolation in a wide range of applications, including industrial, automotive, and medical systems. With its advanced features and reliable performance, the AMC3302DWER stands out as an essential building block for systems that require signal isolation for safety, noise reduction, and improved signal integrity.

Key Features of the AMC3302DWER

  • High Accuracy: The AMC3302DWER boasts a high level of accuracy, with a low offset error and gain error, ensuring precise signal reproduction and measurement.
  • Enhanced Isolation: With reinforced isolation capabilities, this device provides galvanic isolation up to 7000 VPK, safeguarding against high voltage spikes and common-mode transients.
  • Integrated DC/DC Converter: An integrated DC/DC converter simplifies power supply design by providing isolated power to the high-side circuitry.
  • Compact Design: Housed in a small SOIC-16 DW package, the AMC3302DWER is designed for space-constrained applications without compromising on performance.
  • Wide Temperature Range: It operates efficiently across a broad temperature range, making it suitable for harsh environments.

Applications

The AMC3302DWER is versatile and can be used in various applications, including:

  • Motor control systems
  • Power inverters and converters
  • Battery management systems
  • Industrial automation and control
  • Green energy systems, such as solar inverters and wind turbines

With its combination of precision, isolation, and integration, the AMC3302DWER by Texas Instruments is an ideal choice for designers looking to enhance system performance while maintaining stringent safety and reliability standards. Whether it's for driving motors, managing power, or ensuring accurate control in industrial settings, this isolation amplifier is built to deliver top-notch results in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6220 $50.8420
27+ $3.7924 $102.3948
41+ $3.6739 $150.6299
57+ $3.5554 $202.6578
73+ $3.4369 $250.8937
98+ $3.0814 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,918 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess