EN
  • EN
  • DE

AMC1336QDWVRQ1

Part No AMC1336QDWVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC SIGMA-DELT MOD / Modulator 16 b 82k Parallel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 82k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1336
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AMC1336QDWVRQ1TR
Standard Package 1,000
Win Source Part Number 1169205-AMC1336QDWVRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1336QDWVRQ1 CAD Model

Description

Product Overview: Texas Instruments AMC1336QDWVRQ1

The AMC1336QDWVRQ1 is a high-precision, reinforced isolated delta-sigma modulator from Texas Instruments, designed specifically for electric motor control, industrial automation, and other applications where accurate current and voltage sensing is critical. This advanced component is part of Texas Instruments' extensive portfolio of isolation products, offering robust performance in demanding environments.

Key Features

  • High Accuracy: The AMC1336QDWVRQ1 provides a high level of precision with its delta-sigma modulator, ensuring reliable data conversion for critical measurements.
  • Reinforced Isolation: Certified with reinforced isolation, this modulator is capable of withstanding high-voltage stress, making it ideal for safety-critical applications.
  • Wide Temperature Range: It operates effectively across a broad temperature range, from -40°C to +125°C, ensuring stability and reliability in various environmental conditions.
  • Robust Design: The device's design is optimized for electromagnetic compatibility (EMC), offering excellent immunity to noise and other interference.
  • Automotive-Qualified: As part of the Q1 series, the AMC1336QDWVRQ1 is qualified for automotive applications, meeting stringent industry standards for performance and safety.

Applications

The AMC1336QDWVRQ1 is ideally suited for a range of applications, including:

  • Electric motor control systems
  • Power inverters and converters
  • Hybrid and electric vehicle systems
  • Industrial automation and control systems
  • Battery management systems

Technical Specifications

The device integrates several technical features that enhance its performance:

  • Output Data Rate: Selectable rates for flexible application
  • Supply Voltage Range: Compatible with 3.3V and 5V supply voltages
  • Isolation Rating: High-voltage isolation up to 7000 VPK
  • Package: Compact 16-pin TSSOP (Thin Shrink Small Outline Package)

With its combination of high precision, reinforced isolation, and robust design, the AMC1336QDWVRQ1 from Texas Instruments is a reliable choice for developers and engineers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7702 $52.4722
26+ $3.9140 $101.7640
40+ $3.7917 $151.6680
55+ $3.6694 $201.8170
71+ $3.5471 $251.8441
95+ $3.1801 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess