EN
  • EN
  • DE

AMC1303E0520DWVR

Part No AMC1303E0520DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 8SOIC / Isolated Module 16 b 78k CMOS, Serial 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1303
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50926-6,296-50926-2,AMC1303E0520DWVR-ND,296-50926-1
Standard Package 1,000
Win Source Part Number 1318333-AMC1303E0520DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1303E0520DWVR CAD Model

Description

Overview of Texas Instruments AMC1303E0520DWVR

The Texas Instruments AMC1303E0520DWVR is a high-precision, isolated delta-sigma modulator that is designed to offer superior performance for motor control and power control applications. This device is a part of the AMC1303x family of reinforced isolated modulators that incorporates TI's innovative isolation technology to provide excellent reliability and immunity to magnetic interference.

Key Features

  • High Accuracy: The AMC1303E0520DWVR boasts a differential input with a ±250-mV input range which is ideal for current sensing in motor control applications. Its high accuracy and linearity ensure precise measurements, critical for efficient system performance.
  • Isolation: With reinforced isolation of up to 7000 VPEAK, this device provides robust protection against high voltage spikes and transients, making it suitable for safety-critical applications.
  • Low Offset Error: The modulator features a low offset error and a wide temperature range, ensuring reliable performance across various operating conditions.
  • High Electromagnetic Immunity: The AMC1303E0520DWVR is designed to withstand high levels of electromagnetic fields, reducing the risk of data corruption in electrically noisy environments.

Applications

The AMC1303E0520DWVR is ideal for a range of applications where accurate signal conversion and isolation are paramount. These include:

  • Motor control in industrial drives
  • Power control systems
  • Inverters and renewable energy systems
  • Automotive powertrains and safety systems
  • General-purpose analog signal isolation

Package and Quality

The device comes in a compact 16-pin wide-body SOIC package that is suitable for space-constrained applications. It also supports an extended industrial temperature range of -40°C to +125°C. Texas Instruments ensures high-quality standards, and the AMC1303E0520DWVR is no exception, meeting stringent industry requirements for performance and reliability.

Whether you are designing a sophisticated motor control system or a high-performance power converter, the AMC1303E0520DWVR from Texas Instruments provides the accuracy, isolation, and reliability needed to achieve top-notch performance in your applications.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4135 $50.6835
51+ $1.9803 $100.9953
79+ $1.9184 $151.5536
108+ $1.8566 $200.5128
140+ $1.7947 $251.2580
187+ $1.6090 $300.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess