EN
  • EN
  • DE

AMC1204QDWRQ1

Part No AMC1204QDWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 16BIT 78K 16SOIC / Modulator 16 b 78k SPI 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 3.3V, 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AMC1204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AMC1204QDWRQ1,-296-39900-1-ND,TEXTISAMC1204QDWRQ1,296-39900-6,296-39900-1,296-39900-2,AMC1204QDWRQ1-ND
Standard Package 2,000
Win Source Part Number 1031505-AMC1204QDWRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1204QDWRQ1 CAD Model

Description

The Texas Instruments AMC1204QDWRQ1 is a specialized, high-precision isolation amplifier designed for use in industrial applications where accurate and reliable signal isolation is critical. This device is particularly well-suited for motor control, green energy, and automotive systems, offering robust performance in harsh environments.

Key Features

  • Isolation Rating: The AMC1204QDWRQ1 provides reinforced isolation of 4000 VPEAK, ensuring safe signal separation between high-voltage and low-voltage domains, which is essential for protecting sensitive circuits and user safety.
  • High Precision: With a high level of precision, the device features a differential input with a low gain error, making it ideal for precise current sensing applications.
  • Delta-Sigma Modulator: It includes a delta-sigma (ΔΣ) modulator that allows for high-resolution data conversion, delivering a digital output that can easily interface with microprocessors or digital signal processors.
  • Output Data Rate: The AMC1204QDWRQ1 supports a data rate of 20MHz, providing high-speed data transmission that is beneficial for real-time control applications.
  • Automotive Qualification: This device is qualified for automotive applications, complying with the AEC-Q100 standards, which test for robustness under extreme conditions, ensuring reliability and performance in vehicle systems.

Applications

The versatility of the AMC1204QDWRQ1 makes it an excellent choice for a variety of applications, including:

  • Electric motor control
  • Inverters for renewable energy systems
  • Battery management systems
  • Industrial automation and control systems
  • Automotive powertrain and safety systems

Package and Quality

The AMC1204QDWRQ1 is available in a wide-body SOIC (Small Outline Integrated Circuit) package that ensures adequate creepage and clearance distances for high-voltage isolation. Its quality is backed by Texas Instruments' reputation for producing high-grade, reliable components suitable for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2203 $55.3218
14+ $7.5654 $105.9156
21+ $7.3290 $153.9090
29+ $7.0926 $205.6854
37+ $6.8562 $253.6794
49+ $6.1469 $301.1981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,373 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess