EN
  • EN
  • DE

AM4379BZDNA100

Part No AM4379BZDNA100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara Processors | MOD ARM CORTEX-A9 491NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features Crypto Accelerator
Manufacturer Package 491-LFBGA
Supplier Device Package 491-NFBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1144078-AM4379BZDNA100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM4379BZDNA100 CAD Model

Description

Introducing the AM4379BZDNA100 Microprocessor from Texas Instruments

The AM4379BZDNA100 is a high-performance microprocessor that is part of Texas Instruments' renowned Sitara™ processor family. This advanced microprocessor is designed to meet the demanding requirements of modern embedded processing applications, providing a perfect blend of processing power, energy efficiency, and versatile connectivity.

Key Features:

  • Powerful ARM Cortex-A9 Core: At the heart of the AM4379BZDNA100 lies an ARM Cortex-A9 core that runs at a clock speed of up to 1GHz. This robust core ensures smooth and efficient operation, making it suitable for multitasking and complex computing tasks.
  • Enhanced Industrial Communication: The microprocessor comes equipped with a variety of communication interfaces, including dual Gigabit Ethernet MACs, dual CAN ports, and PCIe support. These interfaces make it ideal for industrial applications where reliable and fast data transfer is crucial.
  • Integrated Graphics Processing: Featuring an integrated PowerVR SGX graphics accelerator, the AM4379BZDNA100 is capable of delivering rich 2D/3D graphics, making it a great choice for applications requiring graphical user interfaces or multimedia processing.
  • Extensive Memory Support: With support for DDR3/DDR3L memory, this microprocessor allows for flexible and scalable memory solutions, ensuring ample space for your applications and data.
  • Robust Security Features: Security is a priority with the AM4379BZDNA100, which includes features like a Cryptographic Acceleration and Offload Engine (Crypto Accelerator), Secure Boot, and a Hardware Random Number Generator to protect against unauthorized access and ensure data integrity.

Applications:

The AM4379BZDNA100 is designed for a wide range of applications, including:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Networking equipment
  • Point-of-sale terminals
  • Medical imaging devices

With its robust feature set and Texas Instruments' commitment to quality, the AM4379BZDNA100 microprocessor is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

For further information, technical specifications, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2520 $70.5040
4+ $28.9247 $115.6988
6+ $28.0208 $168.1248
8+ $27.1169 $216.9352
10+ $26.2130 $262.1300
13+ $23.5013 $305.5169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 576 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess