EN
  • EN
  • DE

AM4372BZDN80

Part No AM4372BZDN80
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA CORTEX-A9 PROCESSOR / MPU AM437x RISC 32bit 800MHz 491-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Crypto Accelerator
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 768464-AM4372BZDN80
Popularity Medium
Supply and Demand Status Limited
Family Name AM4372
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM4372BZDN80 CAD Model

Description

The AM4372BZDN80 is a high-performance microprocessor from Texas Instruments, designed to meet the rigorous demands of modern embedded processing. This microprocessor is part of the Sitara™ processor family, which is renowned for its integration of advanced processing capabilities with a variety of peripherals. The AM4372BZDN80 is particularly suitable for industrial applications, including automation, human-machine interface (HMI), and IoT-enabled smart devices.

Key Features

  • Processing Power: At the heart of the AM4372BZDN80 is an ARM® Cortex®-A9 core that operates at up to 800MHz. This core provides the computational horsepower necessary for multitasking and running complex algorithms.
  • Memory: The processor supports a range of memory interfaces, including DDR3, DDR3L, and LPDDR2, allowing designers to choose the optimal memory solution for their application.
  • Connectivity: With a rich set of peripherals, the AM4372BZDN80 includes multiple USB ports, Gigabit Ethernet, and CAN interfaces, ensuring versatile connectivity options for various industrial protocols and networks.
  • Graphics: The device comes with an integrated PowerVR SGX graphics accelerator that supports 3D graphics, enabling the creation of intuitive and visually engaging user interfaces.
  • Real-Time Processing: For applications requiring precise timing and control, the AM4372BZDN80 offers real-time processing capabilities with its programmable real-time unit (PRU-ICSS).

Applications

The AM4372BZDN80 is ideal for a wide range of applications in the industrial sector. Its robust processing capabilities make it a perfect choice for:

  • Industrial Automation Systems
  • Human-Machine Interface (HMI) Panels
  • Industrial Communication Gateways
  • Motor Control Units
  • IoT-Enabled Smart Devices

Design Support

Texas Instruments provides comprehensive design support for the AM4372BZDN80, including development tools, software, documentation, and a supportive community. Engineers and designers can leverage this support to accelerate their design cycles and bring their products to market faster.

Overall, the AM4372BZDN80 from Texas Instruments is a versatile and reliable microprocessor that delivers the performance and features necessary for sophisticated industrial applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3195 $54.6390
5+ $22.4160 $112.0800
7+ $21.7155 $152.0085
10+ $21.0150 $210.1500
13+ $20.3145 $264.0885
17+ $18.2130 $309.6210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess