EN
  • EN
  • DE

AM3715CBPA

Part No AM3715CBPA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara ARM Microprocessors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1144045-AM3715CBPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM3715
Introduction Date March 01, 2011
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM3715CBPA CAD Model

Description

The Texas Instruments AM3715CBPA is a high-performance ARM Cortex-A8 microprocessor designed to cater to the evolving needs of modern embedded applications. This sophisticated piece of technology is part of the Sitara™ family, which is well-known for its integration, efficiency, and scalability. The device is tailored for a wide range of applications, including industrial automation, consumer electronics, medical devices, and digital signage.

Key Features

  • High-Performance ARM Core: At the heart of the AM3715CBPA lies the ARM Cortex-A8 processor core, which operates at speeds up to 1 GHz. This core features a superscalar architecture, providing the computational power needed to handle complex tasks and multimedia processing.
  • Advanced 3D Graphics: The device includes a POWERVR™ SGX graphics accelerator, which enables advanced 3D graphics and supports high-resolution displays, making it ideal for graphical user interfaces and immersive visual experiences.
  • Enhanced Connectivity: A comprehensive set of peripherals and interfaces, such as USB OTG, SD/MMC, UART, SPI, and I2C, supports a wide range of connectivity options for flexible system design.
  • Low Power Consumption: The AM3715CBPA is designed with power efficiency in mind, featuring multiple power-saving modes to reduce overall power consumption and extend battery life in portable applications.
  • Robust Security Features: Security is a top priority, and this processor includes features such as a secure boot, hardware cryptography acceleration, and a random number generator to ensure data protection and secure transactions.

Applications

The versatility of the AM3715CBPA makes it suitable for a variety of applications, such as:

  • Portable Data Terminals
  • Navigation Devices
  • Medical Imaging and Diagnostic Equipment
  • Interactive Point-of-Sale Systems
  • Industrial Control Systems
  • Digital Signage and Kiosks

With its robust feature set and high level of integration, the Texas Instruments AM3715CBPA provides a scalable solution for designers looking to create sophisticated devices with reduced development time and cost. Whether the application requires high-quality graphics, secure data management, or low power consumption, the AM3715CBPA is engineered to meet the demands of today's high-tech landscape.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
IBM
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6944 $55.3888
5+ $22.7236 $113.6180
7+ $22.0135 $154.0945
10+ $21.3034 $213.0340
13+ $20.5933 $267.7129
17+ $18.4630 $313.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess