EN
  • EN
  • DE

AM3703CBCA

Part No AM3703CBCA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 800MHZ 515FCBGA / MPU AM37x RISC 32bit 45nm 800MHz 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768450-AM3703CBCA
Popularity Medium
Supply and Demand Status Limited
Family Name AM3703
Introduction Date March 01, 2011
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3703CBCA CAD Model

Description

Product Overview: AM3703CBCA from Texas Instruments

The AM3703CBCA is a high-performance ARM Cortex-A8 microprocessor from Texas Instruments, designed for a wide range of applications that require advanced communication and real-time data processing capabilities. This powerful processor is part of the Sitara™ family, which is known for its integration of cutting-edge features that enable sophisticated system-level solutions.

Key Features:

  • CPU Core: At the heart of the AM3703CBCA is an ARM Cortex-A8 core that operates at speeds up to 1 GHz, delivering the computational power necessary to handle complex tasks and algorithms with ease.
  • Memory: The device supports various external memory interfaces, including DDR2, DDR3, and mDDR, allowing for flexible and scalable memory solutions to match specific application requirements.
  • Graphics Acceleration: While the AM3703CBCA does not have a dedicated Graphics Processing Unit (GPU), it still offers robust support for driving high-resolution displays and handling graphical content, making it suitable for applications with moderate graphical demands.
  • Rich Peripherals: A broad range of on-chip peripherals enhances the processor's capabilities, such as multiple UARTs, I2C, SPI, and USB connectivity, which enable easy integration with other components and systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the AM3703CBCA features multiple power-saving modes, allowing for efficient power management and longer battery life in portable devices.

Applications:

The versatility of the AM3703CBCA makes it ideal for a diverse array of applications, including but not limited to industrial automation, point-of-sale terminals, medical equipment, navigation devices, and handheld computing devices. Its ability to support high-level operating systems, such as Linux and Android, further expands its use cases to sophisticated embedded systems that require a rich user interface and connectivity options.

Conclusion:

In conclusion, the AM3703CBCA from Texas Instruments is a robust processor that offers an optimal balance between performance, power efficiency, and peripheral integration. Whether you are developing advanced industrial systems, consumer electronics, or portable medical devices, the AM3703CBCA provides a solid foundation for a powerful and reliable computing platform.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0964 $51.0964
3+ $41.9253 $125.7759
4+ $40.6151 $162.4604
6+ $39.3050 $235.8300
7+ $37.9948 $265.9636
9+ $34.0643 $306.5787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess