EN
  • EN
  • DE

AM3517AZERA

Part No AM3517AZERA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM3517, AM3505 Sitara™ Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 484-BBGA Exposed Pad
Manufacturer Package 484-BGA (23x23)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1144034-AM3517AZERA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM3517
Introduction Date January 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM3517AZERA CAD Model

Description

The AM3517AZERA is a cutting-edge microprocessor unit from Texas Instruments, designed to meet the demanding needs of modern embedded applications. This high-performance processor is part of the Sitara™ family, which is renowned for its integration of ARM Cortex-A8 cores with a rich set of peripherals. The AM3517AZERA is an ideal choice for developers looking to create sophisticated systems requiring multimedia capabilities, high-speed connectivity, and low power consumption.

Key Features

  • ARM Cortex-A8 Core: At the heart of the AM3517AZERA lies an ARM Cortex-A8 processor that can run up to 600 MHz, delivering the power and efficiency needed for complex computations and multitasking.
  • Advanced Multimedia Support: With an integrated 3D graphics accelerator and a programmable real-time unit (PRU), this product excels in handling multimedia processing tasks, making it ideal for applications such as digital signage, point-of-sale systems, and portable data terminals.
  • High-Speed Connectivity: The AM3517AZERA boasts a variety of connectivity options including USB 2.0 with PHY, Ethernet MAC, CAN, and multiple UARTs, I2C, and SPI interfaces, providing flexible communication solutions for any embedded design.
  • Low Power Consumption: Designed with energy efficiency in mind, the processor is well-suited for battery-powered devices and applications where power conservation is critical.
  • Robust Security Features: Security is a top priority for the AM3517AZERA, featuring secure boot, encryption, and secure JTAG, ensuring the integrity and protection of your applications.

Applications

The versatility of the AM3517AZERA makes it a perfect candidate for a wide range of applications. It is particularly adept for industrial automation, human-machine interface (HMI), medical imaging, and navigation systems, where performance, reliability, and power efficiency are paramount.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, including detailed documentation, a vibrant community, and development tools. With these resources, integrating the AM3517AZERA into your product design is streamlined, allowing for a faster time-to-market.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3632 $50.3632
3+ $41.3237 $123.9711
4+ $40.0323 $160.1292
6+ $38.7410 $232.4460
7+ $37.4496 $262.1472
9+ $33.5755 $302.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess