EN
  • EN
  • DE

AM26LV31ID

Part No AM26LV31ID
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SOIC  /  4/0 Driver RS422, RS485 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number AM26LV31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AM26LV31ID-ND,296-32830-5,AM26LV31IDG4,AM26LV31IDG4-ND,AM26LV31IDE4,AM26LV31IDE4-ND
Standard Package 40
Win Source Part Number 1027812-AM26LV31ID
Ultra Librarian 3D Model Ultra Librarian AM26LV31ID CAD Model

Description

The AM26LV31ID from Texas Instruments is a quadruple differential line driver designed for digital data transmission over balanced lines. It is a part of the low-voltage series of products that provide a perfect blend of power efficiency and high-speed operation. This device is suitable for applications that require robust and reliable data transmission in electrically noisy environments or over long distances.

Key Features

  • Low Voltage Operation: The AM26LV31ID operates at a 3.3V supply voltage, which reduces power consumption and is ideal for interfacing with low-voltage logic without the need for level shifting.
  • High-Speed Performance: With a propagation delay time of 10 ns and a maximum data rate of 50 Mbps, this driver is capable of high-speed data transmission, making it well-suited for fast communication protocols.
  • Differential Outputs: The differential line driver outputs provide improved noise immunity and allow for longer cable runs by reducing the effects of electromagnetic interference and voltage drops.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device against damage from overheating, ensuring long-term reliability and stability.
  • Low Power Consumption: The device features a low idle supply current, further enhancing its power efficiency for battery-powered and energy-sensitive applications.

Applications

The AM26LV31ID is versatile and can be used in a variety of applications, including:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Network equipment and data transmission
  • High-speed data acquisition systems
  • Automotive infotainment and telematics

Quality and Reliability

As with all Texas Instruments products, the AM26LV31ID is manufactured to high standards of quality and reliability. It is available in a standard SOIC-16 package and is specified for operation from -40°C to 85°C, making it suitable for a wide range of industrial and commercial environments.

For designers and engineers looking for a reliable and efficient solution for high-speed data transmission, the AM26LV31ID provides an excellent option that balances performance with power efficiency.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8220 $53.4300
150+ $0.6744 $101.1600
230+ $0.6534 $150.2820
320+ $0.6323 $202.3360
410+ $0.6112 $250.5920
550+ $0.5480 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess