EN
  • EN
  • DE

AM1808EZWT4

Part No AM1808EZWT4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 456MHZ 361NFBGA / ARM926EJ-S Microprocessor IC Sitara? 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Base Product Number AM1808
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 844931-AM1808EZWT4
Ultra Librarian 3D Model Ultra Librarian AM1808EZWT4 CAD Model

Description

The AM1808EZWT4 is a high-performance, ARM9-based microprocessor from Texas Instruments, designed to meet the needs of a broad range of applications including industrial, medical, consumer electronics, and networking. It is part of the Sitara™ family, which is known for its integrated peripherals, real-time processing capabilities, and low-power consumption.

Key Features

  • Core: ARM926EJ-S Core running at up to 456 MHz, providing a balance of performance and power efficiency.
  • Memory: Integrated memory controller with support for DDR2, DDR, and NAND Flash, allowing for flexible memory options to match specific application requirements.
  • High Connectivity: A wide array of connectivity options including USB 2.0 OTG with PHY, Ethernet MAC, CAN, I2C, SPI, and multiple UARTs for comprehensive communication capabilities.
  • Rich Peripherals: Onboard peripherals such as an Audio Codec, Touch Screen Controller, and 8-channel 12-bit ADC simplify system design and reduce the need for additional components.
  • Graphics Acceleration: Embedded graphics acceleration for enhanced user interface experiences.
  • Real-Time Processing: Real-time clock, watchdog timer, and multiple timers for precise timing and control.

Applications

The AM1808EZWT4 is well-suited for a variety of applications, including:

  • Industrial automation and control systems
  • Portable medical devices and diagnostic equipment
  • Consumer electronics such as smart displays and home automation
  • Networking equipment like point-of-sale terminals and wireless routers

Support and Resources

Texas Instruments provides extensive support for the AM1808EZWT4, including technical documentation, software development tools, and a strong community forum for developers. With these resources, engineers can accelerate development and bring their products to market faster.

Overall, the AM1808EZWT4 is a versatile and reliable microprocessor that offers a perfect blend of performance, integrated features, and cost-effectiveness, making it an ideal choice for a multitude of embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8923 $63.7846
4+ $26.1680 $104.6720
6+ $25.3503 $152.1018
9+ $24.5325 $220.7925
11+ $23.7148 $260.8628
15+ $21.2615 $318.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess