EN
  • EN
  • DE

AM1802EZCED3

Part No AM1802EZCED3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 300MHZ 361NFBGA / MPU AM1x RISC 32bit 300MHz 1.8V/3.3V 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Win Source Part Number 768429-AM1802EZCED3
Popularity Medium
Supply and Demand Status Limited
Family Name AM1802
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1802EZCED3 CAD Model

Description

The AM1802EZCED3 is a high-performance, microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and consumer applications. This robust MCU is part of the Sitara™ family, which is renowned for its integration of the ARM9 core with a rich set of peripherals.

Key Features

  • ARM926EJ-S Core: At the heart of the AM1802EZCED3 lies the ARM926EJ-S core, capable of running up to 456 MHz, providing a balanced performance for both computational and control tasks.
  • Memory: The device boasts a variety of memory interfaces, including support for DDR2, NAND Flash, and NOR Flash, ensuring flexibility in system design and application scalability.
  • Enhanced Connectivity: With an integrated 10/100 Ethernet MAC, High-Speed USB 2.0 with PHY, and multiple serial interfaces (UART, SPI, I2C), this MCU ensures seamless connectivity for various communication requirements.
  • Industrial Interface Support: The AM1802EZCED3 is equipped with an array of interfaces suitable for industrial applications, such as CAN, PROFIBUS, and more, making it ideal for automation and control systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MCU offers multiple power-saving modes to ensure efficient operation, reducing the overall energy footprint of the system.

Applications

The versatility of the AM1802EZCED3 allows it to be used in a broad spectrum of applications, including:

  • Industrial Automation and Control Systems
  • Human Machine Interface (HMI)
  • Portable Data Terminals
  • Medical Electronics
  • Test and Measurement Equipment
  • Networking and Communication Infrastructure

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The AM1802EZCED3 is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions, making it a trusted choice for developers and engineers.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6249 $53.3743
16+ $6.2563 $100.1008
25+ $6.0608 $151.5200
35+ $5.8653 $205.2855
45+ $5.6698 $255.1410
60+ $5.0833 $304.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess