EN
  • EN
  • DE

AM1707BZKB4

Part No AM1707BZKB4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1707 ARM Microprocessor | IC MPU SITARA 456MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Family Part Number AM1707
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1143381-AM1707BZKB4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1707BZKB4 CAD Model

Description

The AM1707BZKB4 is a high-performance, power-efficient microcontroller unit (MCU) designed by Texas Instruments, a global semiconductor company known for its cutting-edge technology. This product is part of the Sitara™ family, which is renowned for integrating the power of ARM processors into the practicality of an MCU for a diverse range of applications.

Key Features:

  • Processor Core: At the heart of the AM1707BZKB4 is an ARM Cortex-A8 processor capable of running at speeds up to 375 MHz, providing a balance of high-speed processing and low power consumption.
  • Memory: The device comes with integrated memory interfaces that support a wide range of external memory options, including DDR2, NAND, and NOR, allowing for flexible and scalable memory solutions.
  • Graphics: With an embedded SGX graphics accelerator, the AM1707BZKB4 is capable of delivering 2D/3D graphics for enhanced user interfaces and immersive application experiences.
  • Peripherals: A rich set of peripherals is included, such as USB 2.0 OTG with PHY, Ethernet MAC, CAN, I2C, SPI, and multiple UARTs, making it highly adaptable for various communication requirements.
  • Industrial Interface: The MCU also supports several industrial interfaces like PROFIBUS, EtherCAT, and EnDat, making it ideal for industrial applications.
  • Low Power: Designed for efficiency, the AM1707BZKB4 features multiple power-saving modes, making it suitable for battery-powered and energy-conscious applications.

Applications:

The versatile nature of the AM1707BZKB4 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Human-Machine Interface (HMI)
  • Portable data terminals
  • Medical imaging and diagnostics
  • Networking and communications infrastructure

The AM1707BZKB4 is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronics. Its combination of processing power, graphics capabilities, and extensive peripheral support makes it a formidable choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3974 $52.1922
8+ $14.2748 $114.1984
11+ $13.8288 $152.1168
15+ $13.3827 $200.7405
20+ $12.9366 $258.7320
26+ $11.5983 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess