EN
  • EN
  • DE

AM1705BPTP3

Part No AM1705BPTP3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1705 ARM Microprocessor | IC MPU SITARA 375MHZ 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Family Part Number AM1705
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 1143380-AM1705BPTP3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1705BPTP3 CAD Model

Description

The Texas Instruments AM1705BPTP3 is a high-performance microcontroller designed for a wide range of industrial and commercial applications. This sophisticated piece of technology is part of the AM1x family, known for its robust architecture and efficient performance. The AM1705BPTP3 is built to handle complex tasks with ease, making it an ideal choice for developers looking to create advanced systems.

Key Features

  • CPU: At the heart of the AM1705BPTP3 is an ARM Cortex-A8 processor that runs at speeds up to 456 MHz, delivering the power and speed needed for demanding applications.
  • Memory: It comes equipped with a range of memory options including a 16KB instruction cache, a 16KB data cache, and a 64KB L2 cache, ensuring smooth and efficient data processing.
  • Connectivity: With multiple connectivity options such as Ethernet MAC, USB OTG with PHY, and multiple UART, SPI, and I2C interfaces, this microcontroller offers excellent communication capabilities for a variety of devices and peripherals.
  • Graphics: The device includes a graphics accelerator that supports 3D graphics, providing enhanced visual capabilities for human-machine interface (HMI) applications.
  • Industrial Interface: The AM1705BPTP3 features a rich set of peripherals suitable for industrial uses, including CAN, McASP, and PWM outputs.

Applications

The versatility of the AM1705BPTP3 makes it suitable for a diverse range of applications, such as:

  • Industrial automation and control systems
  • Human-machine interfaces (HMIs)
  • Portable data terminals
  • Medical equipment
  • Networking equipment
  • Point-of-sale (POS) terminals

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The AM1705BPTP3 is backed by TI's extensive technical support and documentation, ensuring developers have the resources they need to integrate this microcontroller into their designs successfully. With its advanced features and reliable performance, the AM1705BPTP3 is a smart choice for any application requiring a powerful and versatile microcontroller.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess