EN
  • EN
  • DE

ALS153

Part No ALS153
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 709447-ALS153
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALS153 CAD Model

Description

The ALS153 from Texas Instruments is a high-performance, precision analog switch designed for use in a wide range of applications. This device is part of TI's extensive range of semiconductor products and is known for its reliability and efficiency. The ALS153 is a triple single-pole double-throw (SPDT) switch, which makes it suitable for multiplexing and signal routing applications where low on-state resistance and low crosstalk are critical.

Key Features

  • Low On-State Resistance: The ALS153 boasts a low on-state resistance, which minimizes power loss and heat generation, ensuring efficient operation.
  • High-Speed Switching: With its fast switching capabilities, the ALS153 is ideal for applications that require rapid signal switching.
  • Wide Operating Voltage Range: The device can operate effectively over a broad voltage range, making it versatile for various circuit environments.
  • Low Power Consumption: The ALS153 is designed to consume minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Durable and Reliable: Manufactured by Texas Instruments, the ALS153 is built to meet high-quality standards, ensuring long-term reliability and performance.

Applications

The ALS153 is suitable for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Analog and digital multiplexing

Technical Specifications

Parameter Value Switch Configuration Triple SPDT On-State Resistance (Max) Specific value Operating Voltage Range Specific range Switching Speed Specific speed Power Consumption Specific value

For detailed specifications, application notes, and more information, please refer to the official Texas Instruments datasheet for the ALS153.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess