EN
  • EN
  • DE

AFE7950IABJ

Part No AFE7950IABJ
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description FOUR-TRANSMIT, SIX-RECEIVE, X-BA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000652-AFE7950IABJ
Win Source Part Number Cross
Manufacturer Texas Instruments
Category RF and Wireless RF Transceiver ICs
Package Tray
Product Status Active
Type TxRx Only
Frequency 600MHz ~ 12GHz
Data Rate (Max) 29.5Gbps
Mounting Type Surface Mount
Package / Case 400-BFBGA, FCBGA
Ultra Librarian 3D Model Ultra Librarian AFE7950IABJ CAD Model

Description

The AFE7950IABJ is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding requirements of advanced wireless communication systems. This high-performance device is part of Texas Instruments' portfolio of Analog Front End (AFE) chips, which are engineered to deliver exceptional signal processing capabilities for a wide range of applications.

Key Features

  • High Integration: The AFE7950IABJ integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for system engineers.
  • Wide Bandwidth: This product supports a broad frequency range, making it suitable for multi-standard radio implementations, including those used in 4G, 5G, and other advanced wireless communication systems.
  • High-Speed Data Converters: Equipped with high-speed analog-to-digital (ADC) and digital-to-analog (DAC) converters, the AFE7950IABJ ensures accurate and rapid conversion of signals, which is critical for high-performance communication systems.
  • Low Power Consumption: Despite its high performance, the AFE7950IABJ is designed for efficiency, with low power consumption that helps extend the battery life of portable devices and reduces thermal challenges in high-density deployments.

Applications

The versatility of the AFE7950IABJ allows it to be used in a variety of applications, including:

  • Wireless infrastructure for 4G and 5G networks
  • Massive MIMO and phased array systems
  • Software-defined radios
  • Test and measurement equipment

Technical Specifications

Parameter Value
Product AFE7950IABJ
Manufacturer Texas Instruments
Package / Case Microstar Junior BGA (µBGA)
Operating Temperature Specified by the manufacturer

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets. The AFE7950IABJ is a testament to Texas Instruments' commitment to providing cutting-edge technology for the communication industry.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,910.4478 $2,910.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess