Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1189915-AFE5810ZCF
Ultra Librarian 3D Model Ultra Librarian AFE5810ZCF CAD Model

Description

The AFE5810ZCF, developed by Texas Instruments, is a highly integrated, multi-channel Analog Front End (AFE) designed for a variety of imaging applications. This state-of-the-art component is particularly suitable for ultrasound systems, where precision and reliability are paramount.

Key Features

  • Channels: The AFE5810ZCF boasts 16 channels, each with a low-noise preamplifier (LNA), a voltage-controlled attenuator, a programmable gain amplifier (PGA), and an anti-aliasing filter (AAF), culminating in a 12-bit analog-to-digital converter (ADC).
  • Integration: This high level of integration simplifies system design, reduces power consumption, and minimizes the printed circuit board (PCB) space required, making it an ideal choice for compact medical imaging devices.
  • Performance: The device delivers exceptional image quality with its low-noise design and high dynamic range, ensuring clear and detailed diagnostic images.
  • Flexibility: The AFE5810ZCF is highly configurable, allowing designers to optimize the performance for their specific application. The programmable nature of the gain, bandwidth, and other parameters provides versatility across different imaging modalities.
  • Power Efficiency: Despite its robust feature set, the AFE5810ZCF maintains power efficiency, which is critical in portable ultrasound systems where battery life is a key consideration.

Technical Specifications

  • Supply Voltage: 1.8V Analog, 1.8V Digital
  • Input-Referred Noise: 0.75 nV/√Hz
  • Adjustable Gain: Up to 52 dB
  • Data Interface: LVDS
  • Package: 10x10 mm, 144-Ball NFBGA

With its compact design and advanced features, the AFE5810ZCF from Texas Instruments is an excellent choice for developers looking to create high-performance ultrasound systems with a focus on image quality and power efficiency. Whether for cart-based systems or portable devices, the AFE5810ZCF delivers the precision and integration needed for today's demanding medical imaging applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM3414AV-TE2
Need more? Email Us
ECAD model for NJM3414AV-TE2
405
Adafruit Industries LLC
ELECTROLUMINESCENT WIRE ORN 2.5M
Need more? Email Us
ECAD model for 405
Nisshinbo Micro Devices Inc.
NJM2902M-TE1
Need more? Email Us
ECAD model for NJM2902M-TE1
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $19.5582
ECAD model for QCA-8081-0-56MQFN-MT-02-0
Nisshinbo Micro Devices Inc.
NJU3716AVC2-TE1
Need more? Email Us
ECAD model for NJU3716AVC2-TE1
Nisshinbo Micro Devices Inc.
NJM78L15UA-TE1
Need more? Email Us
ECAD model for NJM78L15UA-TE1
Fulham
BATTERY PACK LITHIUM 9.6V
Need more? Email Us
ECAD model for FHSBATL6-1.5L-SD
ACL Staticide Inc
DUSTER ELECTRONICS 11 OZ
Lowest to $2.3215
ECAD model for 8640
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
ECAD model for RM222-050-241-5500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention