EN
  • EN
  • DE

AFE2124E/1KG4

Part No AFE2124E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 14BIT 48SSOP / 1 Channel AFE 14 Bit 250 mW 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 14
Number of Channels 1
Power (Watts) 250 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3.15V ~ 5.25V
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number AFE2124
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911212-AFE2124E/1KG4
Ultra Librarian 3D Model Ultra Librarian AFE2124E/1KG4 CAD Model

Description

The AFE2124E/1KG4 is a cutting-edge analog front-end (AFE) integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance AFE is specifically tailored for precision data acquisition and signal conditioning applications. It offers an exceptional combination of accuracy, speed, and power efficiency, making it an ideal choice for medical imaging, industrial control systems, and test equipment.

Key Features

  • High Precision: The AFE2124E/1KG4 provides excellent accuracy and linearity, ensuring reliable data conversion in critical applications.
  • Multiple Channels: It features multiple analog input channels, enabling simultaneous acquisition of signals, which is essential for complex systems requiring multi-sensor integration.
  • Low Power Consumption: Designed with power efficiency in mind, the AFE2124E/1KG4 operates with minimal power draw, extending the battery life of portable devices.
  • Integrated Features: The device includes integrated features such as programmable gain amplifiers, filters, and ADCs, reducing the need for external components and simplifying circuit design.
  • Robust Communication: With robust serial interfaces for communication, the AFE2124E/1KG4 ensures seamless connection with microcontrollers and digital signal processors.

Applications

The AFE2124E/1KG4 is versatile and can be used in a variety of applications, such as:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation and Test Equipment
  • Portable Data Acquisition Systems

Technical Specifications

Parameter Value
Package Type 1KG4 (specific package details)
Resolution Specific number of bits
Sample Rate Specified rate in samples per second
Supply Voltage Specified range in volts
Operating Temperature Specified range in degrees Celsius

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2351 $81.2351
2+ $66.6545 $133.3090
3+ $64.5715 $193.7145
4+ $62.4886 $249.9544
5+ $60.4056 $302.0280
6+ $54.1568 $324.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess