EN
  • EN
  • DE

ADS8902BRGER

Part No ADS8902BRGER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SAR 24VQFN / 20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 20
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting SMD (SMT)
Base Product Number ADS8902
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50912-2,296-50912-1,3301-ADS8902BRGERTR,296-50912-6,ADS8902BRGER-ND
Standard Package 100
Win Source Part Number 1000049-ADS8902BRGER
Ultra Librarian 3D Model Ultra Librarian ADS8902BRGER CAD Model

Description

Introducing the ADS8902BRGER ADC from Texas Instruments

The ADS8902BRGER is a state-of-the-art, precision analog-to-digital converter (ADC) brought to you by Texas Instruments, a global semiconductor company that designs and manufactures innovative solutions. This particular ADC is part of the ADS890xB family and is designed to provide high-speed, high-accuracy data conversion for a wide range of applications, including industrial automation, medical equipment, and communication systems.

At the heart of the ADS8902BRGER lies a 16-bit successive approximation register (SAR) ADC, which offers a maximum sampling rate of 1 MSPS (mega-samples per second). This high-speed performance is coupled with outstanding accuracy, thanks to its low noise design and a stable internal reference that ensures precise measurements time after time.

One of the key features of the ADS8902BRGER is its wide input voltage range, which allows it to handle a variety of signal levels, making it extremely versatile for different use cases. Additionally, it comes with a flexible serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a wide array of microcontrollers and digital systems.

The device is housed in a compact VQFN-24 package, which not only saves precious board space but also contributes to its robustness, ensuring reliable operation even in harsh environments. The ADS8902BRGER operates over a wide temperature range, from -40°C to +125°C, which is testament to its reliability and suitability for industrial applications.

Moreover, Texas Instruments provides comprehensive support for the ADS8902BRGER, including detailed datasheets, application notes, and a variety of development tools. This support helps designers to quickly incorporate the ADC into their projects, reducing time-to-market and ensuring a smooth design process.

In summary, the ADS8902BRGER from Texas Instruments is an excellent choice for designers looking for a high-speed, high-accuracy ADC that is both flexible and easy to use. Its robust design and comprehensive support make it an ideal solution for a broad spectrum of precision data conversion needs.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8395 $81.6790
3+ $33.5093 $100.5279
5+ $32.4621 $162.3105
7+ $31.4150 $219.9050
9+ $30.3678 $273.3102
12+ $27.2263 $326.7156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess